EN
  • EN
  • DE

BCM43236TBKMLWG

Part No BCM43236TBKMLWG
Manufacturer Broadcom Limited
Catalog RF Receivers
Description 2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990620-BCM43236TBKMLWG
Categories RF Receivers
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM43236TBKMLWG CAD Model

Description

The BCM43236TBKMLWG is a wireless connectivity solution from Broadcom Limited. It is a combo chip that typically integrates Wi-Fi, Bluetooth, and FM radio functionalities into a single package. This integrated solution is designed for mobile and embedded devices requiring multiple wireless connectivity options. It is commonly used in smartphones, tablets, and other portable electronic devices.

Applications

  • Smartphones: Provides Wi-Fi, Bluetooth, and FM radio connectivity.
  • Tablets: Enables wireless communication for data transfer, audio streaming, and more.
  • Laptops: Integrates Wi-Fi and Bluetooth functionality for wireless internet access and peripheral connections.
  • Smart TVs: Facilitates Wi-Fi connectivity for streaming content and Bluetooth for remote control and audio devices.
  • Set-Top Boxes: Provides wireless connectivity for internet access and streaming services.
  • Gaming Consoles: Enables Wi-Fi connectivity for online gaming and Bluetooth for wireless controllers.

Features

  • Wi-Fi: Supports IEEE 802.11 a/b/g/n standards for wireless internet connectivity.
  • Bluetooth: Integrates Bluetooth 4.0 or later versions for short-range wireless communication.
  • FM Radio: Includes an FM receiver for listening to broadcast radio.
  • Low Power Consumption: Optimized for power efficiency in mobile devices.
  • Multiple Antenna Support: Supports multiple antennas for improved wireless performance.
  • Advanced Security: Incorporates security features such as WEP, WPA, and WPA2 for secure wireless communication.
  • Integrated Baseband Processor: Handles the physical layer processing for Wi-Fi and Bluetooth.

Benefits

  • Integrated Solution: Combines Wi-Fi, Bluetooth, and FM radio into a single chip, reducing board space and cost.
  • Enhanced Connectivity: Provides multiple wireless connectivity options for various applications.
  • Improved Performance: Supports advanced Wi-Fi and Bluetooth features for better performance.
  • Low Power Consumption: Extends battery life in mobile devices.
  • Simplified Design: Reduces the complexity of hardware and software development.
  • Reduced BOM Cost: Integrated solution lowers the overall system cost.

Additional Details

The BCM43236TBKMLWG typically operates in the 2.4 GHz and 5 GHz frequency bands for Wi-Fi. It supports various Wi-Fi features such as MIMO (Multiple-Input Multiple-Output) for improved data rates and range. The Bluetooth component supports profiles such as A2DP, AVRCP, HFP, and HSP for audio streaming, remote control, and hands-free communication. The FM radio receiver supports RDS (Radio Data System) for displaying station information. Broadcom usually provides drivers and software development kits (SDKs) for easy integration of the chip into various operating systems and platforms.

You May Also Be Interested in

Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,493 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess