EN
  • EN
  • DE

BLUENRG-345MC

Part No BLUENRG-345MC
Manufacturer STMicroelectronics
Catalog RF Receivers
Description PROGRAMMABLE BLUETOOTH LOW  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -97dBm
Memory Size 256kB Flash, 64kB RAM
Serial Interfaces I2C, SPI
GPIO 32
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.4 mA
Current - Transmitting 4.3mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 497-BLUENRG-345MCTR,497-BLUENRG-345MCDKR,497-BLUENRG-345MCCT
Standard Package 3,000
Win Source Part Number 970949-BLUENRG-345MC
Ultra Librarian 3D Model Ultra Librarian BLUENRG-345MC CAD Model

Description

Introducing the BLUENRG-345MC: A Cutting-Edge Bluetooth Solution

The BLUENRG-345MC is a state-of-the-art product from STMicroelectronics, designed to deliver exceptional performance for a wide range of applications requiring Bluetooth Low Energy (BLE) connectivity. This compact, power-efficient module is perfect for designers looking to integrate wireless capabilities into their projects with minimal effort and maximum reliability.

Key Features

  • Bluetooth 5.0 Compliant: The BLUENRG-345MC supports the latest Bluetooth 5.0 standard, which includes enhancements such as improved data rates, extended range, and increased broadcast capacity, ensuring your application stays ahead of the curve in wireless communication technology.
  • Low Power Consumption: Designed with energy efficiency in mind, this module is ideal for battery-powered devices, offering extended operational life and reducing the need for frequent recharging or battery replacement.
  • Compact Size: Its small form factor makes it easy to fit into space-constrained designs, providing powerful BLE functionality without compromising on the size of the end product.
  • Integrated Antenna: The module comes with a built-in antenna, simplifying the design process and ensuring optimal wireless performance without the need for external antenna design and testing.
  • Robust Security: With advanced security features, the BLUENRG-345MC ensures safe and secure communication for your connected devices, protecting data integrity and privacy.

Applications

The BLUENRG-345MC is incredibly versatile and can be used in a variety of applications, including:

  • Wearable devices
  • Fitness and healthcare sensors
  • Industrial monitoring and control
  • Smart home and IoT devices
  • Beacons for indoor navigation and proximity detection

Development Support

STMicroelectronics provides comprehensive development support for the BLUENRG-345MC, offering designers a rich set of tools, software, and documentation to streamline the development process. This includes development kits, reference designs, and the STSW-BLUENRG1-DK software development kit, which comes with sample applications and an easy-to-use BLE stack to get your project up and running quickly.

With its powerful features, small footprint, and robust support ecosystem, the BLUENRG-345MC from STMicroelectronics is the perfect choice for adding advanced Bluetooth capabilities to your next project.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9741 $55.8187
16+ $6.5428 $104.6848
24+ $6.3384 $152.1216
33+ $6.1339 $202.4187
43+ $5.9294 $254.9642
57+ $5.3161 $303.0177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,888 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess