Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET LIN 48-VQFN (7x7)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name ATA6833
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6833C-PLQW-ND, ATA6833CPLQW, ATA6833C-PLQWDKR, ATA6833C-PLQWCT, ATA6833C-PLQWTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862282-ATA6833C-PLQW
Ultra Librarian 3D Model Ultra Librarian ATA6833C-PLQW CAD Model

Description

Microchip Technology's ATA6833C-PLQW: High-Temperature H-Bridge Driver

The ATA6833C-PLQW is a state-of-the-art H-Bridge driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile and robust device is specifically engineered to handle high-temperature environments, making it an ideal choice for automotive and industrial applications where reliability and performance are paramount.

The ATA6833C-PLQW is part of Microchip's extensive range of power management solutions and is housed in a compact 48-pin QFN package. Its design is optimized for the control of DC motors, offering a high level of integration to reduce system complexity and increase reliability. The device features three half-bridge drivers and one full-bridge driver, delivering a flexible platform for various motor control configurations.

Key features of the ATA6833C-PLQW include:

  • Operational capability at temperatures ranging from -40°C to +150°C, ensuring consistent performance under extreme conditions.
  • Integrated charge pump for high-side gate drive, facilitating the use of N-channel MOSFETs across the full bridge for efficient power handling.
  • Comprehensive protection features such as over-temperature shutdown, under-voltage lockout, and over-current detection to safeguard the device and the system it controls.
  • Diagnostic functions that provide critical feedback on system status, enhancing the safety and maintainability of the application.
  • Serial peripheral interface (SPI) for communication, allowing for precise control and configuration of the device within a microcontroller-based system.

Applications for the ATA6833C-PLQW are diverse and include automotive systems such as power windows, sunroofs, and seat adjustment mechanisms, where its high-temperature endurance is particularly beneficial. Additionally, it is well-suited for industrial automation tasks, including robotic actuators and small electric drives.

With its robust design, advanced protection features, and versatile control options, the ATA6833C-PLQW from Microchip Technology stands out as a high-quality component for designers looking to enhance system performance and reliability in demanding environments.

You May Also Be Interested in

NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to €32.8581
ECAD model for MC33886PVW
Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to €2.5321
ECAD model for DRV8839DSSR
Allegro MicroSystems, LLC
Dual Full Bridge PWM Motor Driver 16-Pin SOIC W Tube
Lowest to €27.3061
ECAD model for A3968SLBT
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to €0.7995
ECAD model for DRV8832DGQR
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to €4.2981
ECAD model for DRV8301DCAR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.7174
ECAD model for DRV8800PWP
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to €4.3408
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.9689
ECAD model for DRV8803PWPR
Allegro MicroSystems, LLC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC / Bipolar Motor Driver DMOS Serial 24-SOIC
Need more? Email Us
ECAD model for A3973SLB-T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention