EN
  • EN
  • DE

MBR4015CTL

Part No MBR4015CTL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SWITCHMODE TM Power Rectifier | DIODE ARRAY SCHOTTKY 15V TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 15V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 430mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 10mA at 15V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216138-MBR4015CTL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR4015CTL CAD Model

Description

ON Semiconductor MBR4015CTL Schottky Rectifier

The MBR4015CTL is a robust and efficient Schottky rectifier designed by ON Semiconductor, renowned for its high-performance semiconductor solutions. This rectifier is specifically engineered to cater to the demanding requirements of high frequency and energy sensitive applications, making it an ideal choice for power supply designs and various other electronic circuits.

The MBR4015CTL comes in a TO-220 package, which is well-suited for through-hole mounting, providing a reliable mechanical and thermal connection. The device features a dual common-cathode Schottky rectifier configuration, which enhances its capability to handle high current applications with ease. It is capable of withstanding a repetitive peak reverse voltage (Vrrm) of up to 15 volts and has an average forward rectified current (Io) of 40 amperes at a temperature of 125°C, making it highly suitable for high current scenarios.

One of the key attributes of the MBR4015CTL is its low forward voltage drop, which ensures high efficiency and reduces thermal stress on the device, thereby extending its lifespan. The low power loss and high efficiency are critical for energy-saving in power conversion applications. Additionally, the Schottky rectifier's fast switching capability allows for higher efficiency in switching power supplies, frequency converters, and reverse battery protection circuits.

The rectifier is designed with guard ring die construction, which provides enhanced reliability through transient protection, thereby safeguarding the device from voltage spikes and surges. This feature is particularly important in protecting sensitive electronics in automotive and industrial environments where voltage transients are common.

The MBR4015CTL is also characterized by its low thermal resistance, which facilitates effective heat dissipation. This is crucial for maintaining the rectifier's performance and stability under high current operation. As a result, the device is widely used in applications such as power factor correction (PFC), DC-DC converters, free-wheeling diodes, and other power management tasks.

In summary, the MBR4015CTL from ON Semiconductor is a high-performance Schottky rectifier that offers a combination of low forward voltage drop, fast switching, and high current capability, making it an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8421 $58.9470
170+ $0.6911 $117.4870
260+ $0.6694 $174.0440
360+ $0.6479 $233.2440
465+ $0.6262 $291.1830
620+ $0.5615 $348.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess