Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology CMOS
Applications General Purpose
Output Current 5A
Supply Voltage (V) 5V ~ 40V
Load Voltage (V) 5V ~ 40V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 20-HSOP
Family Part Number MC33886
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1218498-MC33886PVW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Motor Drive & Control, Consumer Electronics, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MC33886PVW CAD Model

Description

NXP MC33886PVW H-Bridge Driver

The NXP MC33886PVW is a monolithic H-Bridge Power IC designed primarily for automotive and industrial motion control applications. This versatile driver is capable of operating at high voltages and currents, making it an ideal choice for managing DC motors. The MC33886PVW allows for direct control of a DC motor in forward, reverse, brake, and high-impedance states, providing flexibility and precision in motor management.

With an operating voltage range from 5V to 28V and the ability to deliver a continuous current of up to 5A with peak currents up to 10A (limited by thermal constraints), this IC can handle a wide array of applications. The inclusion of integrated charge pump circuits enables the MC33886PVW to maintain gate drive supply voltage, ensuring consistent and reliable operation even during low supply conditions.

The device features robust protection mechanisms, including over-current limiting, thermal shutdown, and under-voltage shutdown. These safety features not only protect the IC from damage but also ensure the longevity and reliability of the connected motor and overall system. Additionally, the MC33886PVW provides a current feedback signal that can be used for precise control of the motor current or for diagnostic purposes, enhancing the functionality of the system it is integrated into.

For ease of interfacing with microcontrollers or other control units, the MC33886PVW includes logic level inputs. It also offers a Fault Status output, which provides immediate feedback in the event of an under-voltage, over-current, or thermal shutdown condition, allowing for prompt system response to potential issues.

The MC33886PVW comes in a compact 20-lead HSSOP package with exposed thermal pad, which aids in heat dissipation during operation. Its robust design and comprehensive feature set make it a reliable and efficient solution for driving DC motors in a variety of applications, from vehicle power steering and HVAC systems to industrial automation and robotics.

Overall, the NXP MC33886PVW H-Bridge Driver is a high-performance, feature-rich solution that offers designers a compact, efficient, and protective way to control DC motors in their automotive and industrial applications.

You May Also Be Interested in

ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to $1.9323
ECAD model for DRV8601ZQVR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $0.4754
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
Need more? Email Us
ECAD model for DRV8811PWR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $1.0070
ECAD model for DRV8832DGQ
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.9298
ECAD model for DRV8840PWP
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR
NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to $36.1833
ECAD model for MC33886PVW

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1833 $72.3666
3+ $33.8932 $101.6796
5+ $32.7481 $163.7405
7+ $30.4581 $213.2067
9+ $29.3130 $263.8170
11+ $28.1680 $309.8480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,445 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention