EN
  • EN
  • DE
  • IT

2SK01980RL

Part No 2SK01980RL
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 20MA 150MW MINI-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 500μA @ 10V
Current Drain (Id) - Max 20mA
Voltage - Cutoff (VGS off) @ Id 100mV @ 10μA
Max Input Capacitance 14pF @ 10V
Maximum Power Dissipation 150mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package Mini3-G1
Win Source Part Number 075582-2SK01980RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK01980RL CAD Model

Description

Overview

The 2SK01980RL is a high-performance N-channel MOSFET, designed to provide efficient power switching solutions across various electronic applications. This component is known for its reliability and precision in operational settings, ensuring optimal performance.

Features and Benefits

  • High Switching Speed: The 2SK01980RL boasts a high switching speed, making it ideal for applications requiring quick response times.
  • Low On-State Resistance: This feature reduces power loss and improves efficiency, ensuring minimal energy wastage during operation.
  • Durability: It comes designed to handle high currents and voltages, ensuring long-term reliability under rigorous conditions.
  • Compact Form Factor: With its small size, it’s suitable for integration into compact and space-constrained devices.

Applications

  • Power Supply Units: The 2SK01980RL is suitable for the construction of efficient power supplies, focusing on minimal energy loss and high reliability.
  • Motor Drives: This MOSFET is a favorite in motor drive circuits due to its ability to handle higher currents efficiently.
  • Inverter Circuits: It ensures reliable switching functions in inverter circuits, crucial for AC-DC conversion processes.
  • Switching Regulators: The component finds applications in switching regulators, aiming to stabilize voltage levels effectively.

Additional Information

The 2SK01980RL is highly versatile, being adaptable across numerous industrial, commercial, and consumer electronics applications. It is constructed with a thought towards ensuring minimal electromagnetic interference, thereby providing stable operations even in noise-sensitive environments. Furthermore, its robust construction means this MOSFET can withstand significant thermal and electrical stress, a crucial factor in high-demand operational scenarios. Overall, the 2SK01980RL offers unmatched efficiency and reliability, making it a cornerstone component in advanced electronic designs.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5363 $58.9930
265+ $0.4401 $116.6265
410+ $0.4263 $174.7830
560+ $0.4126 $231.0560
725+ $0.3989 $289.2025
970+ $0.3576 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess