Products specifications Report Issue?

Package Bulk
Product Status Active
Color Blue
Configuration Standard
Lens Color White
Lens Transparency Diffused
Millicandela Rating 240mcd
Lens Style Round with Domed Top
Lens Size 3.10mm Dia
Voltage - Forward (Vf) (Typ) 3.5V
Current - Test 20mA
Viewing Angle 50°
Mounting Type Through Hole
Wavelength - Dominant 470nm
Wavelength - Peak 468nm
Package / Case Radial
Height (Max) 5.20mm
Ultra Librarian 3D Model Ultra Librarian LTL1CHTBJ4 CAD Model

Description

NULL

You May Also Be Interested in

Everlight Electronics Co Ltd
LED
Lowest to €0.0984
ECAD model for 209SURSYGW/S530-A3/S195/F14-41
Broadcom Limited
LED GREEN DIFFUSED 4MM OVAL T/H / Green 525nm LED Indication - Discrete 3.2V Radial
Lowest to €0.3552
ECAD model for HLMP-LM65-Z30DD
LITE-ON Technology
LED OVAL 5MM
Need more? Email Us
ECAD model for LTL5L3TBP7DS
Vishay
CHIPLED (0603) TRUEGREEN HIGHBRI
Lowest to €0.3493
ECAD model for VLMTG1401-GS08
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 19-217/G7C-BK2L2VY/6T
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-307E-032
LITE-ON Technology
LED RED ORANGE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C191KAKT
OSRAM Opto Semiconductors Inc.
LED POWER TOPLED SMD
Need more? Email Us
ECAD model for LA E67F-BADB-24-3A5A-50-R18
Everlight Electronics Co Ltd
LED SMD
Lowest to €0.0134
ECAD model for 15-21SURC/S530-A2/3T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention