Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 1.08V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS3124J12
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272326-TPS3124J12DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3124J12DBVR CAD Model

Description

The TPS3124J12DBVR is a sophisticated supervisory circuit integrated with a processor supervisory circuit that is designed to monitor the power supply and system health of microprocessor systems. Manufactured by Texas Instruments, this component ensures that the system operates reliably by providing essential functions such as power-on reset control, power-fail warning, and watchdog timer.

Key Features

  • Power-On Reset Generator: The device has an automatic reset generation for a smooth power-up sequence for the microprocessor and other system components, ensuring they start from a known state.
  • Programmable Watchdog Timer: The watchdog timer is programmable and serves as a system monitor, preventing system crashes by resetting the processor if it fails to strobe within a preset time frame.
  • Manual Reset Input: A manual reset input is included, which allows for a system reset to be initiated by an external signal, thus providing additional system management capabilities.
  • Supply Voltage Supervision: The TPS3124J12DBVR monitors the supply voltage and asserts a reset if the supply voltage drops below a preset threshold, ensuring proper operation of the system.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, which is critical for battery-operated and portable devices.
  • High Accuracy: This supervisory circuit features high threshold accuracy which ensures reliable reset operation under all conditions.

Applications

The TPS3124J12DBVR is versatile and can be used in a wide variety of applications, including:

  • Microprocessor, Microcontroller, or DSP systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Controls
  • Notebook/Desktop Computers

Package and Quality

The device comes in a 5-pin SOT-23 (DBV) package, which is suitable for space-constrained applications. It is designed with the high-quality standards of Texas Instruments, ensuring reliability and performance in demanding environments.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the TPS3124J12DBVR is an excellent choice for designers looking to enhance the reliability and functionality of their system power supply monitoring.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to €0.4508
ECAD model for S-80928CNMC-G8YT2U
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to €0.4620
ECAD model for MIC812SUY-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Panasonic
Lowest to €0.5612
ECAD model for MN1382S-R(TX)

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention