EN
  • EN
  • DE

AT97SC3205P-SDK2

Part No AT97SC3205P-SDK2
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO KIT FOR 97SC3204
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203665-AT97SC3205P-SDK2
Manufacturer Microchip Technology
Category Development Boards, Kits, Programmers- Evaluation Boards- Evaluation and Demonstration Boards and Kits
Package Box
Product Status Active
Type Interface
Function Anti Tamper and Security
Utilized IC / Part AT97SC3205
Supplied Contents Board(s)
Base Product Number AT97SC3205
Ultra Librarian 3D Model Ultra Librarian AT97SC3205P-SDK2 CAD Model

Description

The AT97SC3205P-SDK2 is a comprehensive software development kit from Microchip Technology, designed to facilitate the development of applications using the AT97SC3205P Trusted Platform Module (TPM). This secure microcontroller is built to provide hardware-based security features to a wide range of computing systems, including desktops, laptops, and servers, particularly those that require adherence to Trusted Computing Group (TCG) specifications for TPM 1.2.

Key Features:

  • Enhanced Security: The AT97SC3205P-SDK2 is engineered to support secure boot, full disk encryption, and secure email, providing robust protection against unauthorized access and data breaches.
  • TPM 1.2 Compliance: The SDK ensures compatibility with TPM 1.2, delivering reliable security management and cryptographic functions in line with industry standards.
  • Development Tools: It includes a comprehensive set of tools, libraries, and documentation to streamline the development process, enabling developers to create secure applications efficiently.
  • Integration Support: The SDK provides sample codes and supports multiple platforms, making it easier for developers to integrate the TPM into various hardware and software environments.

Applications:

The AT97SC3205P-SDK2 is versatile and can be used in a multitude of applications that require hardware-based security. These include:

  • Data protection for personal computers and servers
  • Secure network access and communication
  • Protection of intellectual property and sensitive data
  • Enterprise security for compliance with regulations

Why Choose AT97SC3205P-SDK2?

Microchip Technology's AT97SC3205P-SDK2 stands out in the realm of security solutions by offering a blend of advanced security features, ease of integration, and compliance with industry standards. Whether you are a system integrator, software developer, or security specialist, this SDK provides the essential tools to secure your computing systems against evolving threats, making it an invaluable asset for any security-conscious organization.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess