EN
  • EN
  • DE

ATF750LVC-15PC

Part No ATF750LVC-15PC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 15NS 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750LVC
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 5.25V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF750
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566613-ATF750LVC-15PC
Ultra Librarian 3D Model Ultra Librarian ATF750LVC-15PC CAD Model

Description

The ATF750LVC-15PC is a high-performance, programmable logic device (PLD) manufactured by Microchip Technology. It is designed to deliver a flexible and cost-effective solution for a wide range of digital logic applications. This device belongs to the ATF750LVC series, which is well-known for its low-voltage, high-speed operation and ease of use.

Key Features

  • Technology: Based on the proven Electrically-Erasable Programmable Logic Device (EEPLD) technology, the ATF750LVC-15PC offers non-volatile storage of logic configurations, ensuring that the device retains its programmed state even after power is removed.
  • Speed Grade: The '-15PC' suffix indicates a speed grade of 15 ns, making this device suitable for high-speed applications that require fast signal processing and quick response times.
  • Package: Housed in a 24-pin DIP (Dual Inline Package), the ATF750LVC-15PC is designed for through-hole mounting, providing robust physical connections suitable for a variety of PCB (Printed Circuit Board) designs.
  • High Integration: With 10 I/O pins, the ATF750LVC-15PC provides a generous number of inputs and outputs for interfacing with other components, while its internal architecture allows for the implementation of complex logic functions.
  • Power Consumption: The device operates at a low voltage range, which translates into reduced power consumption and heat generation, making it ideal for power-sensitive applications.
  • Programmability: Users can program the ATF750LVC-15PC using industry-standard programming tools, allowing for rapid prototyping and design iterations.
  • Applications: It is suitable for a variety of applications, including but not limited to, custom logic circuits, state machines, code converters, and more.

Product Specifications

Attribute Value Manufacturer Microchip Technology Product Category Programmable Logic Devices (PLD) RoHS Yes Supply Voltage - Min 3.0 V Supply Voltage - Max 3.6 V Operating Temperature -40°C to +85°C

The ATF750LVC-15PC from Microchip Technology is an excellent choice for designers looking for a versatile and reliable PLD that can be easily integrated into a variety of digital systems.

You May Also Be Interested in

Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 384MC 7.5NS 256FPBGA
Lowest to $48.7156
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess