EN
  • EN
  • DE

KSZ8999-EVAL

Part No KSZ8999-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR KSZ8999  /  KSZ8999 Ethernet Controller (PHY and MAC) Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part KSZ8999
Primary Attributes 9 Ports, 100BASE-TX/100BASE-FX/10BASE-T
Supplied Contents Board(s)
Secondary Attributes MII/SNI
Base Product Number KSZ8999
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8471.41.0150
Other Names KSZ8999EVAL,576-1644
Standard Package 1
Win Source Part Number 976124-KSZ8999-EVAL
Ultra Librarian 3D Model Ultra Librarian KSZ8999-EVAL CAD Model

Description

The KSZ8999-EVAL from Microchip Technology is a comprehensive evaluation kit designed for the KSZ8999 series of integrated multi-port switches. This evaluation kit is an essential tool for designers and engineers to test the features and performance of the KSZ8999 family, which includes switches that provide an efficient and cost-effective solution for managing network traffic in various applications.

The KSZ8999 series is known for its robustness and versatility, integrating multiple 10/100Mbps Ethernet MACs, PHYs, and a high-speed non-blocking switch fabric into a single chip. It supports features such as Quality of Service (QoS) prioritization, port mirroring, VLAN (Virtual LAN) support, and link aggregation, making it suitable for applications in the automotive, industrial, and consumer markets.

The KSZ8999-EVAL kit includes a fully assembled evaluation board that hosts the KSZ8999 chip and provides all the necessary interfaces and support circuits to facilitate a wide range of experiments and tests. The board comes equipped with multiple RJ45 connectors, LED indicators for link and activity status, and configuration jumpers to customize the operation modes.

The evaluation software that accompanies the kit offers a user-friendly graphical interface for configuring and monitoring the switch's features. It allows users to experiment with the chip's settings and observe the impact on network performance, making it an invaluable tool for optimizing system design.

With its extensive documentation, including datasheets, user guides, and application notes, the KSZ8999-EVAL provides developers with the resources they need to accelerate the development process and bring their products to market faster. Whether it's for prototyping, proof-of-concept, or performance evaluation, the KSZ8999-EVAL evaluation kit from Microchip Technology is an indispensable asset for any network application developer.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess