EN
  • EN
  • DE

TRF37C73IDSGR

Part No TRF37C73IDSGR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC RF AMP 1MHZ-6GHZ / 1-6000 MHz RF Gain Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Frequency 1MHz ~ 6GHz
P1dB 16.5dB
Gain 17dB
Noise Figure 3.5dB
Supply Voltage (V) 3.3V
Current - Supply 55mA
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811558-TRF37C73IDSGR
Ultra Librarian 3D Model Ultra Librarian TRF37C73IDSGR CAD Model

Description

The TRF37C73IDSGR is a high-performance, integrated radio frequency (RF) mixer component from Texas Instruments, designed to meet the rigorous demands of modern RF and microwave systems. This advanced device is well-suited for a variety of applications such as wireless infrastructure, RF/IF stages in communication systems, and complex RF signal processing tasks.

Key Features

  • Frequency Range: The TRF37C73IDSGR operates over a broad frequency range, making it highly versatile for different frequency bands and signal types.
  • Conversion Gain: This mixer provides excellent conversion gain, which allows for improved signal strength and quality at the output, enhancing overall system performance.
  • Linearity: The device exhibits high linearity, which is crucial in maintaining signal integrity and reducing distortion in complex RF systems.
  • Low Noise Figure: With a low noise figure, the TRF37C73IDSGR ensures that the signal-to-noise ratio is maintained, leading to clearer signal reception and processing.
  • Single-Ended RF and LO Inputs: The mixer supports single-ended RF and LO inputs, simplifying the design and integration process for system engineers.
  • Integrated LO Buffer: An integrated LO buffer provides a stable local oscillator signal, which is essential for accurate frequency conversion.
  • Power Supply Range: The TRF37C73IDSGR is designed to operate with a wide power supply range, offering flexibility in various power environments.
  • Package: The device comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The TRF37C73IDSGR is ideal for use in a range of applications, including:

  • Wireless communication infrastructure
  • Test and measurement equipment
  • Satellite communications
  • RF/IF data conversion
  • Software-defined radio (SDR)

With its robust feature set and flexible operation, the TRF37C73IDSGR from Texas Instruments stands out as a top choice for designers and engineers looking to build high-fidelity, high-performance RF systems.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2901 $51.6040
95+ $1.0586 $100.5670
150+ $1.0255 $153.8250
205+ $0.9924 $203.4420
265+ $0.9593 $254.2145
350+ $0.8601 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,920 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess