Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Socketable, Through Hole
Coil Voltage 110VDC
Contact Form 4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 125VDC - Max
Features Sealed - Flux Protection
Termination Style PC Pin, Plug In
Must Operate Voltage 82.5 VDC
Must Release Voltage 11 VDC
Operate Time 20 ms
Release Time 10 ms
Operating Temperature -40°C ~ 85°C
Contact Material Silver (Ag), Gold (Au)
Ultra Librarian 3D Model Ultra Librarian G7SA-2A2B DC110 CAD Model

You May Also Be Interested in

Panasonic
RELAY SAFETY 8PST 6A 12V
Lowest to €13.8096
ECAD model for SF4D-DC12V
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
Need more? Email Us
ECAD model for 2963734
TE Connectivity
RELAY SAFETY DPDT 6A 110V
Need more? Email Us
ECAD model for V23047-A1110-A501
TE Connectivity
General Purpose Relays | RELAY SAFETY 4PST 8A 12V
Lowest to €35.0480
ECAD model for SR4M4012
Panasonic
RELAY SAFETY 8PST 6A 24V
Lowest to €63.3685
ECAD model for SF4D-DC24V
TE Connectivity
General Purpose Relays | RELAY SAFETY DPDT 6A 24V
Lowest to €15.6803
ECAD model for V23047-A1024-A501
Phoenix Contact
RELAY SAFETY DPST 5A 24V
Need more? Email Us
ECAD model for 2986957
Omron
RELAY SAFETY 4PST 6A 48V
Need more? Email Us
ECAD model for G7SA-2A2B DC48
Omron
RELAY SAFETY 6PST 6A 110V
Need more? Email Us
ECAD model for G7SA-5A1B DC110

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention