Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series EPCQ-L
Packaging Tray
Programmable Type In System Programmable
Memory Size 512MB
Operating Supply Voltage 1.7 V ~ 2 V
Operating Temperature Range -40°C ~ 85°C
Package 24-TBGA
Manufacturer Package 24-FBGA (6x8)
Win Source Part Number 774002-EPCQL512F24IN
Popularity Medium
Supply and Demand Status Limited
Family Name EPCQL512
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EPCQL512F24IN CAD Model

Description

The Altera FLEX-10KS series from Altera is a high-performance FPGA designed for high-speed communication and digital signal processing applications.

  • Logic Elements/Cells: 9984
  • I/O: 470
  • LABs/CLBs: 1248
  • Operating Supply Voltage: 2.375 V to 2.625 V
  • Operating Temperature: 0°C to 70°C
  • RAM: 98304 bits
  • Package / Case: 672-BBGA
  • Mounting Type: Surface Mount

You May Also Be Interested in

Amd
FPGA - Configuration Memory Flash 32Mb PROM (ST Micro), Lead Free
Lowest to $213.3334
ECAD model for XCF32P-VOG48C
Atmel
IC SERIAL CONFIG PROM 1M 20PLCC
Lowest to $11.4897
ECAD model for AT17C010-10JI
Atmel
IC EEPROM FPGA 256KB 8-SOIC
Lowest to $24.4823
ECAD model for AT17LV256-10NU
Atmel
IC CONFIG SEEPROM 512K 20PLCC
Need more? Email Us
ECAD model for AT17LV512A-10JU
Atmel
IC SRL CONFG EEPROM 256K 20-PLCC
Lowest to $6.3748
ECAD model for AT17LV256-10JU
Atmel
IC SER CFG PROM 512K 3.3V 20PLCC
Lowest to $4.1486
ECAD model for AT17LV512-10JC
Xilinx Inc.
Spartan Family of One-Time
Lowest to $195.3684
ECAD model for XC17S20PD8C
Atmel
IC SERIAL CONFIG PROM 128K 8DIP
Lowest to $12.4349
ECAD model for AT17C128-10PC
Amd
IC PROM SER C-TEMP 3.3V 44-PLCC
Lowest to $53.0545
ECAD model for XC18V04PC44C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.7329 $92.7329
2+ $89.8350 $179.6700
3+ $86.9371 $260.8113
4+ $84.0391 $336.1564
5+ $75.3454 $376.7270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention