Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Programmable Type FLASH
Memory Size 16Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TDFN
Supplier Device Package 8-LAP (6x6)
Base Product Number AT17F16
Standard Package 83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1342493-AT17F16A-30CU
Ultra Librarian 3D Model Ultra Librarian AT17F16A-30CU CAD Model

Description

Product Overview: AT17F16A-30CU from Microchip Technology

The AT17F16A-30CU is a high-performance, serial-configurable Field Programmable Gate Array (FPGA) configuration EEPROM produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to configure Microchip's own FPGA devices, ensuring a reliable and efficient programming experience for advanced digital systems.

Key Features:

  • Memory Size: The AT17F16A-30CU boasts a 16-Megabit memory size which is ample for storing complex FPGA configurations.
  • Speed: With a clock frequency of 30 MHz, this EEPROM provides rapid configuration of FPGAs, minimizing system boot time.
  • Package: The device comes in a compact 8mm x 6.7mm, 8-lead CERPACK package, making it suitable for space-constrained applications.
  • Interface: It utilizes a simple serial interface for communication, which reduces the number of I/O pins needed on the FPGA for configuration, thereby freeing up resources for other uses.
  • Supply Voltage: Operating with a supply voltage ranging from 3V to 3.6V, the AT17F16A-30CU is designed for low-power operations.
  • Security: The device features security mechanisms that prevent unauthorized access to the FPGA configuration data, thereby ensuring design protection.

Applications:

The AT17F16A-30CU is ideal for a wide range of applications that require FPGA-based solutions, including but not limited to telecommunications, automotive systems, industrial control, medical devices, and defense and aerospace systems. Its robust design and ease of use make it a go-to choice for engineers and designers looking to reduce development time and enhance system reliability.

Why Choose the AT17F16A-30CU?

When it comes to FPGA configuration, the AT17F16A-30CU from Microchip Technology stands out for its combination of high memory capacity, fast configuration times, and secure operation. The device's compatibility with Microchip's FPGA line simplifies the design process, allowing for a seamless integration into various electronic systems. Whether you are working on a complex, multi-functional system or a straightforward digital application, the AT17F16A-30CU offers a reliable and efficient solution for your FPGA configuration needs.

You May Also Be Interested in

Intel
IC CONFIG DEVICE
Need more? Email Us
ECAD model for EPCS4SI8NAA
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to €19.7259
ECAD model for AT18F080-30XU
Altera
IC QUAD-SERIAL LOW VOLTAGE CONFI / Configuration Device 24-Pin FBGA Tray
Lowest to €84.2107
ECAD model for EPCQL512F24IN
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PI
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
ECAD model for AT17F040-30CU
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to €299.2603
ECAD model for AT17F16-30CU
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PC
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N256-10PC
Microchip Technology
IC SRL CONFIG EEPROM 128K 8-LAP / EEPROM Serial-2Wire 128K-bit 128K x 1 3.3V 8-Pin LAP
Need more? Email Us
ECAD model for AT17LV128-10CI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention