EN
  • EN
  • DE

NRVFES6J

Part No NRVFES6J
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 6A TO277-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 6A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 45 ns
Current - Reverse Leakage @ Vr 2 µA @ 600 V
Capacitance @ Vr, F 45pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case TO-277, 3-PowerDFN
Supplier Device Package TO-277-3
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVFES6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368254-NRVFES6J
Ultra Librarian 3D Model Ultra Librarian NRVFES6J CAD Model

Description

The ON Semiconductor NRVFES6J is a state-of-the-art, high-efficiency rectifier designed for a variety of applications demanding a reliable and efficient power supply. This component is part of ON Semiconductor's extensive portfolio of energy-efficient devices, catering to the needs of modern electronic circuits.

Key Features

  • High Current Rating: The NRVFES6J is capable of handling high current, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: With its superior thermal performance, the NRVFES6J can operate reliably in high-temperature environments.
  • Reverse Leakage Current: It exhibits low reverse leakage current, ensuring minimal power loss when the diode is in the off state.
  • Package: The component is available in a surface-mount package, which is ideal for compact circuit designs.

Applications

The versatility of the NRVFES6J allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power Management Systems
  • Switching Power Supplies
  • Converters and Inverters
  • Automotive Systems
  • Telecommunications Infrastructure

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NRVFES6J is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. Its robust design is intended to provide a long operational lifespan, reducing maintenance and replacement costs.

Environmental Considerations

Adhering to ON Semiconductor's dedication to environmental sustainability, the NRVFES6J complies with various environmental regulations. It is designed to be a RoHS-compliant component, which means it is free from hazardous substances, making it a responsible choice for environmentally conscious organizations.

Overall, the NRVFES6J from ON Semiconductor is an excellent choice for designers looking for a rectifier that offers both efficiency and reliability. Its advanced features and compliance with environmental standards make it a forward-thinking solution for today's electronic challenges.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5424 $59.6640
260+ $0.4451 $115.7260
405+ $0.4312 $174.6360
555+ $0.4173 $231.6015
720+ $0.4033 $290.3760
960+ $0.3617 $347.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess