EN
  • EN
  • DE

MCP6541T-E/OT

Part No MCP6541T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description Push-Pull Output Sub-Microamp Comparators | IC COMP 1.6V SNGL P-P SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number MCP6541
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221186-MCP6541T-E/OT
Manufacturer Homepage www.microchip.com
Family Name MCP6541
Introduction Date March 11, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6541T-E/OT CAD Model

Description

The MCP6541T-E/OT is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of power efficiency and accuracy, making it suitable for a wide range of applications. This particular model is part of the MCP6541 family, which is known for its low-power operation and small footprint.

Key Features

  • Supply Voltage: The MCP6541T-E/OT operates at a single supply voltage ranging from 1.6V to 5.5V, which allows for flexible usage in battery-operated devices and low-voltage systems.
  • Low Quiescent Current: It boasts a low quiescent current of just 1 µA (typical), which is ideal for power-sensitive applications.
  • Gain Bandwidth Product: The device offers a gain bandwidth product of 1 MHz (typical), providing a good balance between speed and power consumption.
  • Package: Housed in a compact SOT-23-5 package, the MCP6541T-E/OT is designed for space-constrained applications.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliability across various environmental conditions.

Applications

The MCP6541T-E/OT is versatile and can be used in numerous applications, including:

  • Portable devices
  • Wearable technology
  • Medical devices
  • Analog filters
  • Data acquisition systems
  • Power supply control

Advantages

The MCP6541T-E/OT offers several advantages for designers:

  • Its low power consumption extends battery life in portable applications.
  • The small SOT-23-5 package allows for integration into compact PCB layouts.
  • With its wide operating voltage range, it provides design flexibility for different voltage rails.
  • The device's extended temperature range makes it suitable for industrial applications.

In conclusion, the MCP6541T-E/OT from Microchip Technology stands out as an efficient and reliable choice for designers looking to optimize their systems for power and space without compromising on performance.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5210 $52.1000
235+ $0.4275 $100.4625
365+ $0.4141 $151.1465
500+ $0.4008 $200.4000
650+ $0.3874 $251.8100
865+ $0.3473 $300.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,125 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess