Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447564-23LC1024T-E/ST
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 16MHz
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian 23LC1024T-E/ST CAD Model

Description

The 23LC1024T-E/ST by Microchip is a testament to advanced memory technology, combining a sizable 1024K bits of SRAM storage with the efficiency of a 2.5V power supply. This device is enhanced with SPI and SQI protocols, offering a quadrupled data rate over standard SPI interfaces, which is critical for high-speed operations. Its TSSOP (Thin Shrink Small Outline Package) allows for a more streamlined integration into modern electronic designs, providing an excellent balance between form factor and performance. This SRAM is suitable for an array of applications, including embedded systems, telecommunications, and networking equipment, where quick data retrieval and storage are crucial for optimal performance.

You May Also Be Interested in

Samsung
DDR4-2666 1Gx8 (8Gb)
Need more? Email Us
ECAD model for K4A8G085WC-BCTDT00
Hynix Semiconductor
DDR4-3200 2Gx16 (32Gb)
Lowest to $61.1520
ECAD model for H5ANBG6NAMR-XNCR
ISSI, Integrated Silicon Solution Inc
DDR4-2400 256Mx16 (4Gb)
Lowest to $79.7728
ECAD model for IS43QR16256B-075UBLI
Micron Technology Inc.
DDR5-4800 1Gx16 (16Gb)
Lowest to $174.4361
ECAD model for MT60B1G16HC-48B:A
Micron Technology Inc.
DDR3-933 128Mx16 (2Gb) 1.35V
Need more? Email Us
ECAD model for mt41k128m16tw-107
Samsung
DDR4-2666 512Mx8 (4Gb)
Need more? Email Us
ECAD model for K4A4G085WF-BCTDTCV
NANYA
DDR3-1866 512Mx8 (4Gb) 1.5V
Need more? Email Us
ECAD model for NT5CB512M8EQ-EK
ISSI, Integrated Silicon Solution Inc
DDR3-1333 256Mx8 (2Gb)
Lowest to $32.2046
ECAD model for IS43TR82560DL-125KBLI
Micron Technology Inc.
DDR3-1600 256Mx8 (2Gb) Ind
Need more? Email Us
ECAD model for MT41J256M8DA-125 IT:K

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7113 $51.3390
75+ $1.4042 $105.3150
115+ $1.3603 $156.4345
155+ $1.3164 $204.0420
200+ $1.2725 $254.5000
265+ $1.1409 $302.3385
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,183 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention