EN
  • EN
  • DE

MEC1416-NU

Part No MEC1416-NU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description MEC, MIPS CORE, 160K SRAM, LPC &  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications Keyboard and Embedded Controller
Core Processor MIPS32® M14K™
Program Memory Type External Program Memory
RAM Size 160KB
Interface I²C, LPC, SMBus, SPI, UART
Number of I/O 106
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number MEC1416
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 998076-MEC1416-NU
Ultra Librarian 3D Model Ultra Librarian MEC1416-NU CAD Model

Description

Microchip Technology's MEC1416-NU: A Comprehensive Solution for Embedded Control

The MEC1416-NU is a state-of-the-art embedded controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is tailored for a wide array of applications, including industrial automation, automotive systems, and consumer electronics, offering a perfect blend of performance, power efficiency, and versatility.

At the heart of the MEC1416-NU is a high-performance, low-power 32-bit microcontroller that ensures smooth and efficient operation even in the most demanding applications. The device boasts an impressive array of features such as multiple I/O ports, a robust interrupt system, and advanced timer modules, making it ideal for precise control tasks and complex algorithms.

Connectivity is a key aspect of modern embedded systems, and the MEC1416-NU excels in this area. It includes integrated support for popular communication protocols like I<sup>2C, SPI, and UART, allowing seamless integration with other components and peripherals. This ensures that designers can easily incorporate the MEC1416-NU into their existing systems or use it as the cornerstone for new, innovative designs.

Security is paramount in today's interconnected world, and the MEC1416-NU addresses this concern with built-in features designed to protect your system from unauthorized access and tampering. With its secure boot capabilities and encryption modules, your data and intellectual property are safeguarded against external threats.

The MEC1416-NU also offers flexibility in terms of power management. Its advanced power-saving modes enable efficient use of energy, making it an excellent choice for battery-operated devices or applications where power consumption is critical. With Microchip's commitment to long-term availability and support, the MEC1416-NU is not just a component but a lasting investment in the future of your products.

In summary, the MEC1416-NU from Microchip Technology is a powerful and secure embedded controller that provides designers with a versatile platform for developing sophisticated control systems. Its combination of performance, connectivity, and security features makes it an ideal choice for a wide range of applications, ensuring that your product stands out in today's competitive market.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $8.1612
Ricoh
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4028 $57.8476
42+ $2.7921 $117.2682
65+ $2.7048 $175.8120
89+ $2.6176 $232.9664
115+ $2.5303 $290.9845
153+ $2.2686 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,985 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess