EN
  • EN
  • DE

24FC128T-I/MS

Part No 24FC128T-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description I2C™ Serial EEPROM Family Data Sheet | IC EEPROM 128KB I2C 1MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 24FC128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123178-24FC128T-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24FC128T-I/MS CAD Model

Description

Microchip Technology 24FC128T-I/MS Serial EEPROM

The Microchip Technology 24FC128T-I/MS is a high-performance 128-Kilobit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is ideal for advanced, high-capacity data storage applications. This EEPROM is part of Microchip's renowned serial interface memory products and is designed to offer a reliable, long-term data storage solution with a robust feature set.

Constructed in an 8-lead MSOP (Mini Small Outline Package) form factor, the 24FC128T-I/MS provides a compact footprint that is suitable for space-constrained applications. It operates over an industrial temperature range, from -40°C to +85°C, ensuring dependable performance even in harsh environments.

The device utilizes the I²C (Inter-Integrated Circuit) serial interface for communication, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocols. This flexibility allows for seamless integration with a wide range of microcontrollers and processors. The 24FC128T-I/MS also features a hardware write-protect pin, which provides an additional layer of data security by preventing accidental data overwrites.

With its 128-Kbit (16,384 x 8) memory size, the 24FC128T-I/MS offers ample storage for configuration parameters, calibration data, or small application code storage. The device's low power consumption makes it an excellent choice for battery-operated and portable devices, where power efficiency is critical.

Key features of the 24FC128T-I/MS include:

  • 128-Kbit (16 Kbyte) memory capacity
  • I²C serial interface with support for multiple speed modes
  • Write-protect pin for hardware data protection
  • Low-power design suitable for battery-powered applications
  • More than 1 million erase/write cycles
  • Data retention of over 200 years
  • 8-lead MSOP package for compact design integration
  • Operational across an industrial temperature range

Whether you are designing consumer electronics, industrial control systems, or automotive applications, the Microchip Technology 24FC128T-I/MS offers a reliable and flexible storage solution that can help streamline your design process and enhance the overall performance of your product.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2457 $56.0565
100+ $1.0222 $102.2200
155+ $0.9902 $153.4810
210+ $0.9583 $201.2430
270+ $0.9263 $250.1010
365+ $0.8305 $303.1325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess