EN
  • EN
  • DE

ST24C64D-SSHM-T

Part No ST24C64D-SSHM-T
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756896-ST24C64D-SSHM-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST24C64D-SSHM-T CAD Model

Description

The ST24C64D-SSHM-T is a high-performance, 64-Kbit serial EEPROM memory module from STMicroelectronics, designed to provide reliable data storage and retrieval in a vast array of electronic applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) allows for byte or page write modes and is ideal for sophisticated systems that require data manipulation and storage solutions with a high level of endurance and data retention.

Key Features

  • Memory Size: 64 Kbits, organized as 8,000 x 8 bits, which provides ample storage for configuration parameters, calibration data, and small application logs.
  • Interface: Two-wire I2C serial interface support, which ensures simple integration into most microcontroller-based systems and allows for easy communication with a wide range of components.
  • Write Cycle Time: Fast write cycle times of 5 ms (max) for byte or page write, enabling efficient data handling and quick updates to stored information.
  • Operating Voltage Range: 2.5V to 5.5V, accommodating various system power supplies and ensuring compatibility with both low- and standard-voltage operations.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making the device suitable for use in harsh environments and demanding applications.
  • Write Protect: Hardware write protect feature for the entire memory array, providing security against inadvertent writes and data corruption.
  • Endurance: High reliability with 1 million write cycles per byte and a data retention period of 40 years, ensuring the longevity of data storage.
  • Packaging: The device comes in a surface-mount SO8 package, which is conducive to automated assembly processes and compact circuit designs.

Applications

The versatility of the ST24C64D-SSHM-T makes it suitable for a plethora of applications, including but not limited to:

  • Consumer electronics such as digital cameras, MP3 players, and smart appliances
  • Industrial and medical equipment that requires dependable non-volatile memory storage
  • Automotive applications, where durability and data integrity are paramount
  • Portable devices where low power consumption and small form factor are desired

With its robust design and flexible features, the ST24C64D-SSHM-T EEPROM from STMicroelectronics is a prime choice for designers and engineers seeking a reliable and efficient data storage solution.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess