EN
  • EN
  • DE

NM93CS06M

Part No NM93CS06M
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256B SPI 1MHZ 14SOIC  /  EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256b (16 x 16)
Memory Interface SPI
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NM93CS0
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 55
Win Source Part Number 1041694-NM93CS06M
Ultra Librarian 3D Model Ultra Librarian NM93CS06M CAD Model

Description

The NM93CS06M from ON Semiconductor is a robust and reliable electrically erasable programmable read-only memory (EEPROM) device, designed to provide a convenient and efficient data storage solution for various electronic applications. With a storage capacity of 16 Kbits, this EEPROM offers a practical way to store configuration settings, calibration data, and small application logs.

Key Features

  • Memory Size: The NM93CS06M comes with a memory size of 16 Kbits, which is organized as 2048 x 8 bits, suitable for storing non-volatile data.
  • Interface: This EEPROM features a Serial Peripheral Interface (SPI), which allows for simple and efficient integration with microcontrollers and other digital systems.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, ensuring quick data storage and minimal delay in system operations.
  • Endurance: The device is capable of 1,000,000 write cycles, offering a long lifespan for applications that require frequent data updates.
  • Data Retention: With a data retention period of over 100 years, the NM93CS06M ensures the persistence of stored information over an extended period.
  • Operating Voltage: It operates across a wide voltage range of 4.5V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: ON Semiconductor offers the NM93CS06M in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The NM93CS06M EEPROM is versatile and can be used in a wide array of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart cards
  • Telecommunication infrastructure

In summary, the NM93CS06M from ON Semiconductor is a high-quality EEPROM that offers reliable storage, fast data access, and compatibility with a wide range of devices, making it an excellent choice for designers looking for a memory solution that combines performance with durability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess