EN
  • EN
  • DE

LAN8742AI-CZ

Part No LAN8742AI-CZ
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Small Footprint RMII 10/100 Ethernet Transceiver with HP Auto-MDIX and flexPWR® Technology | IC TXRX ETHERNET 100MBPS 24QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SQFN (4x4)
Family Part Number LAN8742A
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1195026-LAN8742AI-CZ
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN8742AI-CZ CAD Model

Description

LAN8742AI-CZ Ethernet Transceiver - Microchip Technology

The LAN8742AI-CZ is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet transceiver designed by Microchip Technology. This advanced Ethernet PHY transceiver is a superb solution for embedded applications requiring Ethernet connectivity. With its energy-efficient Ethernet (EEE) capabilities, it significantly reduces power consumption during periods of low data activity, making it an environmentally friendly choice for modern electronic systems.

Key Features:

  • Energy Efficient: Supports IEEE 802.3az-2010, also known as Energy Efficient Ethernet (EEE), which enables lower power consumption during periods of low link utilization.
  • Flexible Interfaces: The device features an RMII (Reduced Media Independent Interface) for versatile connectivity options with MAC controllers.
  • Auto-MDIX: Includes automatic MDI/MDIX crossover, allowing the use of direct or crossover cable types without the need for manual switching.
  • Performance: Offers a high-performance 10BASE-T/100BASE-TX transceiver to ensure reliable data transfer and network communication.
  • Small Package: Comes in a compact 32-pin QFN package, ideal for space-constrained applications.
  • Jumbo Frame Support: Capable of supporting jumbo frames up to 9K bytes, beneficial for increasing data transfer rates and improving efficiency.

Applications:

The LAN8742AI-CZ Ethernet transceiver is suitable for a wide range of applications, including:

  • Embedded systems
  • Consumer electronics
  • Industrial automation
  • Home networking equipment
  • Networked printers and other office solutions

Technical Specifications:

  • Voltage Supply: 3.3V
  • Temperature Range: -40°C to +85°C
  • Package / Case: 32-VQFN Exposed Pad

Overall, the LAN8742AI-CZ from Microchip Technology is an exceptional choice for designers looking to integrate Ethernet connectivity into their projects with minimal power consumption and maximal performance. Its robust feature set ensures that it can meet the demands of a variety of networked applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6142 $52.2840
47+ $2.1450 $100.8150
73+ $2.0780 $151.6940
100+ $2.0110 $201.1000
129+ $1.9439 $250.7631
173+ $1.7428 $301.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,899 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess