EN
  • EN
  • DE

AT28C040-20FM/883

Part No AT28C040-20FM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Density 4 Mb
Interface Parallel
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 32
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1225546-AT28C040-20FM/883
Categories EEPROM
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C040-20FM/883 CAD Model

Description

Microchip Technology AT28C040-20FM/883

The AT28C040-20FM/883 is a high-performance, military-grade EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and durability in extreme conditions. This EEPROM offers a substantial 4 Megabit storage capacity, making it an excellent choice for applications requiring large non-volatile memory storage without the need for constant refreshing.

With an access time of 200 ns, the AT28C040-20FM/883 provides swift read operations, enhancing performance in critical systems. The device operates over a wide voltage range of 4.5V to 5.5V, offering flexibility and compatibility with various logic levels and systems. Additionally, it is designed to withstand the harsh environments of military and aerospace applications, as indicated by its MIL-STD-883 certification.

The AT28C040-20FM/883 features a parallel interface for easy integration into existing systems and supports page write operations, which allow for faster write times and increased efficiency when updating data. The EEPROM is also equipped with hardware data protection measures, including a write protect pin that prevents inadvertent writes to the memory during volatile conditions.

One of the key advantages of the AT28C040-20FM/883 is its endurance, with the ability to endure up to 10,000 write cycles and a data retention period of over 10 years. This robustness ensures that data is preserved even under the most demanding circumstances.

The packaging of the AT28C040-20FM/883 is also designed with reliability in mind. Its hermetically sealed ceramic package safeguards the internal circuitry from environmental factors such as moisture, dust, and extreme temperatures, further contributing to its long-term stability.

In summary, the AT28C040-20FM/883 from Microchip Technology is an exceptional EEPROM choice for mission-critical applications that require a combination of large storage capacity, fast access times, and steadfast performance in challenging environments. It is an ideal memory solution for military, aerospace, and other high-reliability systems where data integrity and durability are paramount.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess