EN
  • EN
  • DE

THGBM2G7D4FBAI9DGH

Part No THGBM2G7D4FBAI9DGH
Manufacturer Toshiba Semiconductor and Storage
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099259-THGBM2G7D4FBAI9DGH
Categories EEPROM
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THGBM2G7D4FBAI9DGH CAD Model

Description

The THGBM2G7D4FBAI9DGH is an e-MMC (embedded MultiMediaCard) NAND flash memory device manufactured by Toshiba Semiconductor and Storage. e-MMC is a widely used storage solution in various consumer electronics and industrial applications due to its compact size, high performance, and ease of integration. This particular e-MMC device offers a specific storage capacity and is designed to meet the demanding requirements of modern embedded systems.

Applications

  • Smartphones and Tablets: Used as the primary storage for operating systems, applications, and user data.
  • Embedded Systems: Integrated into various embedded systems requiring non-volatile storage, such as industrial control systems and automotive infotainment.
  • Digital Cameras and Camcorders: Stores captured images and videos.
  • Gaming Consoles: Provides storage for game data, operating systems, and downloadable content.

Features

  • e-MMC Interface: Compliant with the JEDEC e-MMC standard, ensuring compatibility and ease of integration.
  • NAND Flash Memory: Utilizes NAND flash memory technology for high-density storage and fast read/write speeds.
  • Managed Memory: Includes built-in controller for memory management functions such as wear leveling, error correction, and bad block management.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, enabling quick boot times and application loading.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.

Benefits

  • High Performance: Enables fast boot times, quick application loading, and smooth multimedia playback.
  • Reliable Storage: Built-in error correction and wear leveling mechanisms ensure data integrity and prolong the lifespan of the device.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Easy Integration: Standard e-MMC interface simplifies the integration process, reducing development time and costs.
  • Cost-Effective: Offers a cost-effective storage solution for various applications.

Additional Details

The THGBM2G7D4FBAI9DGH e-MMC device typically operates within a specific voltage range (e.g., 2.7V to 3.6V) and supports various operating temperature ranges. It is available in a ball grid array (BGA) package for surface mount assembly. Specific technical specifications such as storage capacity, data transfer rates, and power consumption can be found in the official Toshiba datasheet for this part number.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess