EN
  • EN
  • DE

AT88SC0808CA-Y6H-T

Part No AT88SC0808CA-Y6H-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 8K I2C 4MHZ 8MINI MAP  /  Secure Memory 8-Mini Map (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tape & Reel
Type Secure Memory
Applications Embedded, Smart Card
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-Mini Map (2x3)
Base Product Number AT88SC0808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Other Names AT88SC0808CA-Y6H-TDKR,AT88SC0808CAY6HT,AT88SC0808CA-Y6H-T-ND,AT88SC0808CA-Y6H-TTR,AT88SC0808CA-Y6H-TCT
Standard Package 5,000
Win Source Part Number 1226750-AT88SC0808CA-Y6H-T
Ultra Librarian 3D Model Ultra Librarian AT88SC0808CA-Y6H-T CAD Model

Description

Microchip Technology's AT88SC0808CA-Y6H-T: Secure Memory Solution

The AT88SC0808CA-Y6H-T is a robust secure memory product from Microchip Technology, designed to provide high security and reliability for applications requiring stringent data protection. This CryptoMemory® chip offers 8 Kbits of memory with advanced security features, making it an ideal choice for a wide range of applications in various industries such as banking, access control, and secure data storage.

One of the key features of the AT88SC0808CA-Y6H-T is its built-in hardware cryptographic engine that supports stream encryption, providing an additional layer of security. This ensures that sensitive data is safeguarded against unauthorized access and tampering. The chip also includes mutual authentication capabilities, which means that both the host and the device can verify each other's identity before any data exchange takes place, further enhancing the security framework.

The AT88SC0808CA-Y6H-T is designed with flexibility in mind, offering a user-configurable memory organization. This allows designers to tailor the memory structure to fit their specific application requirements, whether it's for storing sensitive user data, cryptographic keys, or configuration settings. The device also supports a high endurance of at least 100,000 write/erase cycles and a data retention of at least 10 years, ensuring the reliability and longevity of the stored data.

For ease of integration, the AT88SC0808CA-Y6H-T comes in a compact SOT23-6 package, making it suitable for space-constrained applications. Its wide operating temperature range from -40°C to +85°C ensures that it can perform reliably in harsh environmental conditions.

Microchip Technology's commitment to quality is evident in the AT88SC0808CA-Y6H-T, which is manufactured to meet high standards, ensuring consistent performance and dependability for critical applications. With its advanced security features, flexible memory organization, and durable design, the AT88SC0808CA-Y6H-T is a trustworthy solution for developers looking to incorporate secure memory into their designs.

For more information, datasheets, and support, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess