EN
  • EN
  • DE

11LC161-I/TO

Part No 11LC161-I/TO
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SGL WIRE TO92-3  /  EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Bag
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number 11LC161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 1,000
Win Source Part Number 1223716-11LC161-I/TO
Ultra Librarian 3D Model Ultra Librarian 11LC161-I/TO CAD Model

Description

Product Overview: 11LC161-I/TO from Microchip Technology

The 11LC161-I/TO is a cutting-edge, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This memory chip is part of the UNI/O® bus 11LCXX series that offers a versatile and reliable solution for data storage in a broad range of applications.

Key Features

  • Memory Size: The device comes with a 16 Kbit (2 Kbyte) storage capacity, providing ample space for configuration data, calibration constants, and non-volatile storage of user data.
  • Single I/O Bus: It operates on a unique single I/O pin UNI/O® bus, which minimizes the number of pins required for communication and simplifies PCB layout, making it ideal for space-constrained applications.
  • Operating Voltage Range: The EEPROM supports a wide operating voltage range from 1.8V to 5.5V, ensuring compatibility with both low-power and standard logic level systems.
  • Low-Power Consumption: Designed for power-sensitive applications, it features a low active read current and even lower standby current, helping to extend battery life in portable devices.
  • High Reliability: The 11LC161-I/TO offers a high endurance of 1 million erase/write cycles and a data retention period of over 200 years, ensuring the integrity and longevity of the stored data.
  • Temperature Range: This device is specified for industrial temperature range (-40°C to +85°C), making it suitable for operation in harsh environments.
  • Package: It is available in a TO-92 package, which is known for its through-hole mounting configuration, providing a robust physical connection and ease of handling during assembly.

Applications

The 11LC161-I/TO EEPROM is designed for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Networking Equipment

With its robust design, small footprint, and high reliability, the 11LC161-I/TO from Microchip Technology is an excellent choice for designers looking for a non-volatile memory solution that can withstand the demands of both consumer and industrial applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess