EN
  • EN
  • DE

NM93C56EN

Part No NM93C56EN
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 1MHZ 8DIP  /  EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface SPI
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number 93C56
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 2156-NM93C56EN,FAIREINM93C56EN
Standard Package 40
Win Source Part Number 1041684-NM93C56EN
Ultra Librarian 3D Model Ultra Librarian NM93C56EN CAD Model

Description

ON Semiconductor NM93C56EN Microchip Overview

The NM93C56EN is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This microchip is an integral component for applications requiring non-volatile memory storage that can be electrically erased and reprogrammed. It is widely used in a variety of electronic devices due to its small form factor, low power consumption, and high endurance.

Key Features of NM93C56EN

  • Memory Capacity: The NM93C56EN offers a storage capacity of 2K-bit (256 x 8 or 128 x 16-bit organization) which is sufficient for storing configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Interface: It utilizes the industry-standard 3-wire serial interface for communication, making it compatible with a wide range of microcontrollers and processors.
  • Operating Voltage: This EEPROM operates within a voltage range of 4.5V to 5.5V, catering to the needs of 5V systems.
  • Write Cycle Time: The device boasts a fast write cycle time of 5ms typical, allowing for quick data updates and minimal system downtime.
  • Endurance: ON Semiconductor guarantees an endurance of 1,000,000 write cycles, ensuring long-term reliability and performance.
  • Data Retention: Data retention is rated for over 100 years, providing peace of mind for applications where data integrity over time is crucial.

Applications

The NM93C56EN is versatile and can be used in numerous applications, including:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality, and the NM93C56EN EEPROM is no exception. It is designed to meet the rigorous demands of modern electronic devices. The chip is available in a narrow 8-pin DIP package, ensuring easy integration into various circuit designs.

Whether for storing small amounts of data that must be preserved during power loss or for frequent updating by the host system, the NM93C56EN from ON Semiconductor provides a reliable and efficient solution for non-volatile memory storage needs.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess