EN
  • EN
  • DE

REF02EJ

Part No REF02EJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC PREC VOLT REFERENCE 5V TO99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number REF02
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 292688-REF02EJ
Ultra Librarian 3D Model Ultra Librarian REF02EJ CAD Model

Description

Analog Devices Inc. Product REF02EJ Overview

The REF02EJ from Analog Devices Inc. is a precision 5V voltage reference and regulator component designed for high-stability and low-power applications. This device is well-suited for converting a variable supply voltage to a stable 5V output with high accuracy. The REF02EJ is commonly used in data acquisition systems, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), as well as in precision measurement and control systems.

Key Features

  • Precision Voltage: The REF02EJ provides a precise 5V output with a tight tolerance, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, which minimizes output voltage variation over a wide temperature range, enhancing the stability of the overall system.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it efficient for use in systems with a limited power budget.
  • High Load-Driving Capability: With the ability to drive high loads, the REF02EJ is versatile and can be integrated into a variety of circuit configurations.
  • Long-Term Stability: The voltage reference exhibits excellent long-term stability, a crucial attribute for maintaining consistent performance over the product's lifespan.

Applications

The REF02EJ is ideal for a multitude of applications that require a stable voltage reference. These include precision data systems, industrial instrumentation, and any electronic system that demands a consistent and accurate reference voltage. Its high level of accuracy and stability makes it particularly valuable in environments with fluctuating temperatures or varying supply voltages.

Product Specifications

  • Output Voltage: 5V ±0.2%
  • Temperature Coefficient: Typically 25 ppm/°C
  • Load Regulation: Typically 0.003%/V
  • Supply Voltage: 7V to 40V
  • Operating Temperature Range: -55°C to +125°C
  • Package: Available in TO-99 and other package options

With its robust design and reliable performance, the REF02EJ from Analog Devices Inc. is an excellent choice for engineers and designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess