EN
  • EN
  • DE

S1009141

Part No S1009141
Manufacturer Mersen
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004230-S1009141
Categories OEM Parts( S )
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1009141 CAD Model

Description

The S1009141 is a fuse manufactured by Mersen. This fuse is designed to protect electrical circuits from overcurrent conditions, preventing damage to equipment and ensuring safety. It is commonly used in a wide range of applications, including power supplies, industrial equipment, and automotive systems.

Applications:

  • Power supplies
  • Industrial equipment
  • Automotive systems
  • Electrical panels
  • Electronic devices
  • Motor protection

Features:

  • Overcurrent protection: Protects circuits from excessive current.
  • Fast-acting: Quickly interrupts the circuit in the event of an overcurrent.
  • High interrupting rating: Capable of safely interrupting high fault currents.
  • Durable construction: Designed for long-lasting performance.
  • Various voltage ratings: Available in different voltage ratings to suit different applications.
  • Compact size: Space-saving design for easy integration.

Benefits:

  • Circuit protection: Prevents damage to equipment from overcurrent conditions.
  • Enhanced safety: Protects against electrical hazards.
  • Reliable performance: Durable construction ensures long-lasting operation.
  • Versatile applications: Suitable for a wide range of electrical systems.
  • Easy installation: Compact size and various mounting options simplify installation.

Additional Details:

The S1009141 fuse is designed to provide overcurrent protection in a variety of electrical circuits. It quickly interrupts the circuit in the event of an overcurrent, preventing damage to equipment and ensuring safety. Its durable construction ensures long-lasting performance, and it is available in various voltage ratings to suit different applications. The fuse has a high interrupting rating, meaning it can safely interrupt high fault currents, providing reliable protection against electrical hazards. Its compact size allows for easy integration into a variety of systems.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess