Products specifications Report Issue?

Category Connectors, Interconnects>Barrel - Power Connectors
Mfr Switchcraft Inc.
Package Bulk
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter 0.098" (2.50mm ID), 0.248" (6.30mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Type Surface Mount, Right Angle
Termination Solder
Shielding Unshielded
Current Rating (Amps) 5 A
Contact Material - Plating Silver
Housing Material Thermoplastic
Contact Material Copper Alloy
Body Color Black
Base Product Number RASM71
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 100
Win Source Part Number 1018398-RASM712X
Ultra Librarian 3D Model Ultra Librarian RASM712X CAD Model

Description

The 1018398-RASM712X electronic component with the Win Source Part Number is a male jack connector designed for use in power connectors and is manufactured by Switchcraft Inc.

  • Conductors: 2
  • Contacts: 3
  • Switch: single, normally closed
  • Supply and Demand Status: balanced
  • Recommendation: use this component with caution and proper testing to ensure its functionality.

You May Also Be Interested in

Switchcraft Inc.
Need more? Email Us
ECAD model for S760K
Switchcraft Inc.
Need more? Email Us
ECAD model for ST10UC
Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
ECAD model for 761KH
Switchcraft Inc.
Need more? Email Us
ECAD model for S766K
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER / Power Barrel Connector Jack 2.50mm ID (0.098"), 5.50mm OD (0.217") Surface Mount, Right Angle
Lowest to $2.1217
ECAD model for RASM712X
CUI Inc.
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us
ECAD model for PJ-040-SMT-TR
Kycon, Inc.
CONN PWR JACK MINI 1.3MM SMT
Lowest to $1.2705
ECAD model for KLDX-SMT-0201L-BTR
Switchcraft Inc.
Need more? Email Us
ECAD model for ST10U
Switchcraft Inc.
CONN PWR JACK 2.1X5.5MM SOLDER
Lowest to $2.6368
ECAD model for RASM722PTR13X

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1217 $74.2595
75+ $1.7412 $130.5900
120+ $1.6866 $202.3920
160+ $1.6322 $261.1520
205+ $1.5779 $323.4695
275+ $1.4146 $389.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention