EN
  • EN
  • DE

ST8L151F3P6

Part No ST8L151F3P6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096622-ST8L151F3P6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST8L151F3P6 CAD Model

Description

ST8L151F3P6 Microcontroller Overview

The ST8L151F3P6 is a cutting-edge microcontroller produced by STMicroelectronics, renowned for its high-performance and energy-efficient features. This microcontroller is a member of the STM8L ultra-low-power family, designed to deliver robust performance in power-sensitive applications. The ST8L151F3P6 is particularly well-suited for use in industrial, consumer, and healthcare applications where extended battery life and reliability are paramount.

Key Features

  • Core: The device is built around a high-performance STM8 core operating at a frequency of up to 16 MHz. It is equipped with an advanced Harvard architecture and a 3-stage pipeline.
  • Memory: It boasts an impressive 8 KB of Flash program memory, along with 1 KB of RAM and 256 bytes of EEPROM. This combination allows for flexible data storage and efficient code management.
  • Energy Efficiency: The microcontroller features multiple low-power modes, including wait, active-halt, and true low-power run modes, which significantly reduce power consumption.
  • I/O Ports: The ST8L151F3P6 comes with 28 I/O pins that are 5V tolerant, providing ample connectivity for a wide range of peripherals and ensuring compatibility with various input voltages.
  • Timers: It includes an advanced control timer, two general-purpose timers, and an independent watchdog timer, which enhance its capability for complex timing operations and system reliability.
  • Analog Features: The microcontroller is equipped with an integrated 12-bit ADC, comparators, and a DAC, making it ideal for applications requiring precise analog signal processing.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, facilitating easy integration into communication networks.

Applications

The versatility and power efficiency of the ST8L151F3P6 make it an excellent choice for a wide range of applications. It is particularly useful in portable devices, energy management systems, sensors and instrumentation, and other scenarios where low power consumption and a small footprint are crucial.

Conclusion

The ST8L151F3P6 from STMicroelectronics is a robust microcontroller that combines performance, energy efficiency, and a rich set of features. It provides developers with a flexible and powerful platform for designing innovative and power-conscious applications across various industries.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess