EN
  • EN
  • DE

PCF8578U

Part No PCF8578U
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD row/column driver for dot matrix graphic displays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer NXP
Win Source Part Number 345611-PCF8578U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8578U CAD Model

Description

The NXP PCF8578U is a powerful and versatile LCD driver designed to meet the needs of complex display requirements. This chip is an ideal solution for driving vertical and horizontal segmented LCDs, providing designers with a flexible interface for a wide range of applications. Whether you're working on automotive dashboards, industrial displays, or consumer electronics, the PCF8578U offers the reliability and performance you require.

Key Features

  • Multiplex Rate: The PCF8578U supports a high multiplex rate, which is perfect for displays with a large number of segments, ensuring clear and stable images.
  • Interface: This LCD driver includes an I²C-bus interface, which allows for easy integration with most microcontrollers, reducing the complexity of wiring and speeding up the development process.
  • Voltage Range: It operates over a wide voltage range, making it suitable for portable devices where power supply levels can vary.
  • Display Flexibility: The PCF8578U can drive up to 160 segments, offering designers the freedom to create custom display layouts that can include characters, numbers, and symbols.
  • Low Power Consumption: Designed with power efficiency in mind, this driver is an excellent choice for battery-operated devices, helping to extend battery life and reduce energy costs.

Applications

The versatility of the NXP PCF8578U makes it suitable for a broad range of applications. It is commonly used in:

  • Automotive instrument clusters and control panels
  • Industrial machine displays and control interfaces
  • Home appliances with user interfaces
  • Medical equipment with display requirements
  • Consumer electronics such as thermostats, smart home devices, and handheld instruments

Technical Specifications

For detailed technical specifications, please refer to the official NXP PCF8578U datasheet. This document provides in-depth information on electrical characteristics, pin configurations, programming instructions, and application guidelines necessary for the successful integration of this LCD driver into your design.

You May Also Be Interested in

Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess