EN
  • EN
  • DE

ST6225BM6

Part No ST6225BM6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8-BIT Mrom 8 Mhz Microcontroller PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096550-ST6225BM6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST6225BM6 CAD Model

Description

The ST6225BM6 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is part of the ST62xx 8-bit microcontroller family, which is renowned for its high integration, performance, and cost-effectiveness.

The ST6225BM6 boasts a robust architecture with a versatile set of features. It is equipped with a high-performance 8-bit CPU, 256 bytes of RAM, and 6KB of EPROM, making it an ideal choice for applications that require a combination of low power consumption and adequate processing capabilities. The MCU operates at a standard voltage range of 3.0V to 6.0V, ensuring compatibility with various power sources and systems.

One of the key features of this microcontroller is its rich set of peripherals. It includes an array of I/O ports, a 10-bit analog-to-digital converter (ADC), and a synchronous serial communication interface, which can be used for SPI or I2C communication protocols. This versatility allows the ST6225BM6 to interface with a wide range of sensors and other electronic components.

Additionally, the ST6225BM6 incorporates an auto-reload timer, watchdog timer, and a single power-saving mode, which enhance its reliability and power efficiency. These features make it particularly suitable for battery-operated devices where power management is crucial.

For developers, STMicroelectronics provides a comprehensive development ecosystem for the ST6225BM6, including software tools, libraries, and documentation to facilitate rapid prototyping and development. This support helps to reduce time-to-market for products incorporating this MCU.

In summary, the ST6225BM6 microcontroller from STMicroelectronics is a powerful and flexible solution for a multitude of embedded system applications. Its combination of memory, peripherals, and power efficiency, backed by strong manufacturer support, makes it a reliable and cost-effective choice for designers and engineers.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess