EN
  • EN
  • DE

STM6505WCABDG6F

Part No STM6505WCABDG6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr STMicroelectronics
Series Smart Reset™
Package Tape & Reel
Product Status Active
Type Reset Timer
Number of Voltages Monitored 1
Voltage - Threshold 1.665V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 240ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-TDFN (2x2)
Base Product Number STM6505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372320-STM6505WCABDG6F
Ultra Librarian 3D Model Ultra Librarian STM6505WCABDG6F CAD Model

Description

The STM6505WCABDG6F is a highly sophisticated, low-power microprocessor reset circuit developed by STMicroelectronics, a leader in the semiconductor industry. This advanced device is designed to monitor the power supply voltage of microprocessor (µP) and digital systems, providing a secure and reliable reset function to ensure proper system operation upon power-up, power-down, or brown-out conditions.

Key Features

  • Supply Voltage Monitoring: The STM6505WCABDG6F actively monitors the supply voltage and ensures that the system's microprocessor is reset if the voltage drops below a certain threshold, preventing system malfunctions due to insufficient power.
  • Adjustable Reset Thresholds: It offers adjustable reset thresholds to accommodate various system requirements, making it a versatile choice for a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, making it ideal for battery-operated systems.
  • Multiple Reset Options: The product features several reset timeout options, providing flexibility in system design and response to power supply fluctuations.
  • High Accuracy: The reset circuit provides high accuracy in monitoring the supply voltage, ensuring reliable system performance and stability.
  • Bidirectional Capacitor-Programmable Watchdog Timer: A programmable watchdog timer enhances system security by monitoring system activity and initiating a reset if the system becomes unresponsive.

Applications

The STM6505WCABDG6F is suitable for a wide array of applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable and Battery-Powered Devices
  • Automotive Electronics

With its robust feature set and STMicroelectronics' reputation for quality and reliability, the STM6505WCABDG6F is an excellent choice for ensuring that your digital systems operate smoothly and reliably, regardless of the power supply conditions.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess