EN
  • EN
  • DE

ST72F321BT3PES

Part No ST72F321BT3PES
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096587-ST72F321BT3PES
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72F321BT3PES CAD Model

Description

ST72F321BT3PES: A Versatile Microcontroller from STMicroelectronics

The ST72F321BT3PES is a high-performance microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST7 family, which is renowned for its robust architecture, exceptional reliability, and versatility in various applications. The ST72F321BT3PES is an ideal choice for designers looking to implement advanced control systems in automotive, industrial, and consumer electronics.

Key Features:

  • Core: The MCU features an 8-bit CPU core, striking a perfect balance between processing power and power consumption. This makes it suitable for applications that require efficient operation without compromising performance.
  • Memory: It comes equipped with 32KB of Flash program memory, which is ample space for complex firmware and software routines. Additionally, it includes 1KB of RAM for efficient data handling and 256 bytes of EEPROM for non-volatile data storage.
  • Clock Speed: The device operates at a clock speed of up to 8MHz, providing swift execution of instructions and smooth operation of the system it controls.
  • I/O Ports: The ST72F321BT3PES offers a rich set of I/O ports, including 32 multifunctional bidirectional I/O lines, which are highly configurable to suit a wide range of application needs.
  • Peripherals: A variety of embedded peripherals enhance the functionality of the MCU. These include an 8-channel 10-bit A/D converter, two 16-bit timers, a synchronous serial communication interface, and an I²C interface.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, allowing for flexibility in different power supply configurations.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it robust for industrial applications that may experience harsh environmental conditions.
  • Packaging: The MCU is available in a 64-pin TQFP package, which is compact and suitable for space-constrained applications.

Applications:

The ST72F321BT3PES is tailored for a broad array of applications. Its robust design and rich feature set make it ideal for automotive systems, such as body control modules and dashboards. It is also suited for industrial controls, home appliances, personal care products, and any embedded system that requires a reliable and flexible microcontroller.

In summary, the ST72F321BT3PES from STMicroelectronics is a powerful and versatile MCU that provides developers with a wide range of features and capabilities to create innovative and efficient electronic solutions.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess