Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096606-ST7537CFN
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7537CFN CAD Model

Description

ST7537CFN Power Line Modem from STMicroelectronics

The ST7537CFN is a sophisticated power line networking modem integrated circuit designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is specifically engineered to facilitate robust and reliable communication over electrical power lines, making it an ideal choice for a wide range of applications in home automation, remote control, and energy management systems.

At the heart of the ST7537CFN is its FSK (Frequency Shift Keying) modulation and demodulation system, which is highly resistant to the noise typically found in power line environments. This ensures clear and consistent data transmission, even in the presence of electrical disturbances. The modem operates within the CENELEC bands, catering to the European market, and supports data rates up to 2.4 kbps, striking a balance between speed and signal robustness.

The device is designed with an integrated power supply that allows it to work directly from the mains, simplifying the design of the final application. It includes a built-in 5V voltage regulator, which can also provide power to external circuitry, reducing the need for additional components. The ST7537CFN also features automatic gain control (AGC), which adjusts the gain to maintain optimal performance despite variations in signal strength.

For enhanced functionality, the ST7537CFN comes with a UART (Universal Asynchronous Receiver/Transmitter) interface, allowing for easy integration with microcontrollers and other digital systems. This interface provides a straightforward method for sending and receiving data packets, simplifying the process of building networked devices and systems.

The robustness of the ST7537CFN is further demonstrated by its wide operating temperature range, making it suitable for use in harsh environmental conditions. Additionally, the device is available in a 28-pin PDIP package, which is conducive to prototyping and production in various electronic assemblies.

Overall, the ST7537CFN power line modem is a testament to STMicroelectronics' commitment to providing advanced communication solutions that meet the needs of modern smart grid and home automation applications. Its combination of performance, ease of use, and integration features make it a top choice for developers looking to leverage power line communication in their products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST5410CJ/6
STMicroelectronics
Need more? Email Us
ECAD model for ST8L151F3P6
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
ECAD model for SN74TVC3010DWR
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
ECAD model for S MKP 3.3 UF 630V 20% A1
STMicroelectronics
Need more? Email Us
ECAD model for ST9028ZC1/IJ
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
ECAD model for SWB2010-SMLD
STMicroelectronics
ST72F324/ACT St
Need more? Email Us
ECAD model for ST72F324ACT
Copal Electronics Inc.
Need more? Email Us
ECAD model for ST-3TA10KOHM(14)
STMicroelectronics
Need more? Email Us
ECAD model for ST3237CD

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention