STC12C5604AD35I Microcontroller Overview
The STC12C5604AD35I is a robust 8-bit microcontroller produced by STMicroelectronics, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is based on a high-speed 1T 8051 core, providing compatibility with the standard 8051 instruction set while delivering faster processing capabilities.
Key Features
- CPU Core: Enhanced 8051 core running at up to 35MHz, providing increased computational speed while maintaining low power consumption.
- Memory: It comes equipped with 4KB of on-chip Flash memory, ensuring ample space for application code, and 256 bytes of RAM for efficient data handling.
- Peripherals: A rich suite of peripherals including timers, counters, a watchdog timer, and a serial communication interface that supports various modes for versatile connectivity options.
- I/O Ports: Multiple general-purpose I/O ports that are configurable, allowing for flexible interfacing with external hardware components.
- Power Efficiency: The device operates within a wide voltage range, typically from 3.3V to 5.5V, making it suitable for battery-operated and power-sensitive applications.
- In-System Programming (ISP) and In-Application Programming (IAP): These features provide convenience for firmware updates and application upgrades, allowing for programming and reprogramming of the Flash memory without removing the microcontroller from its application circuit.
Applications
The STC12C5604AD35I is designed for versatile applications, including but not limited to:
- Consumer Electronics
- Industrial Control Systems
- Home Automation
- Automotive Electronics
- Communication Systems
With its robust feature set, the STC12C5604AD35I from STMicroelectronics stands as a highly reliable choice for developers seeking a microcontroller that combines efficiency, performance, and ease of integration for their embedded system projects.