EN
  • EN
  • DE

VT223CR-ADJ

Part No VT223CR-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT223CR-ADJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 903064-VT223CR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT223CR-ADJ CAD Model

Description

Maxim Integrated Product VT223CR-ADJ Overview

Maxim Integrated presents the VT223CR-ADJ, a versatile and high-performance solution designed for precision voltage regulation in a wide array of electronic applications. This product is engineered to cater to the demanding needs of modern circuits, offering stability and reliability in a compact package.

Key Features

  • Adjustable Output: The VT223CR-ADJ provides an adjustable output voltage, allowing users to tailor the voltage to their specific requirements, ensuring compatibility with a variety of devices and applications.
  • High Accuracy: Precision is at the core of the VT223CR-ADJ's design, offering high accuracy in voltage regulation to maintain the integrity and performance of your electronic circuits.
  • Low Dropout: With its low dropout feature, the VT223CR-ADJ maintains regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and reducing power loss.
  • Thermal Protection: The device includes thermal protection mechanisms that prevent damage from overheating, ensuring long-term reliability and safety in operation.
  • Wide Operating Temperature Range: It is built to operate effectively across a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The VT223CR-ADJ is ideal for use in various applications that require precise voltage control, such as:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Analog and digital sensor systems
  • Industrial and automation control systems

Product Specifications

With its robust design, the VT223CR-ADJ is packaged in a durable form factor that ensures it can withstand the rigors of everyday use. The product specifications include a wide input voltage range, low quiescent current, and the ability to drive high-capacity loads with ease.

Summary

The Maxim Integrated VT223CR-ADJ stands out as a high-quality, adjustable voltage regulator, perfect for a wide range of applications requiring precise voltage control. Its combination of accuracy, low dropout, thermal protection, and wide operating temperature range make it a reliable choice for designers and engineers alike.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess