EN
  • EN
  • DE

BGF110E6327XT

Part No BGF110E6327XT
Manufacturer Infineon Technologies
Catalog Specialized ICs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Infineon Technologies
Package Tape & Reel (TR)
Type Filter, HSMMC with ESD Protection
Applications HSMMC (High Speed Multi Media Card)
Mounting SMD (SMT)
Package / Case 24-UFBGA, WLCSP
Supplier Device Package WLP-24-2
Base Product Number BGF110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315197-BGF110E6327XT
Ultra Librarian 3D Model Ultra Librarian BGF110E6327XT CAD Model

Description

The BGF110E6327XT is a specialized integrated circuit from Infineon Technologies.

  • IC Type: Filter with ESD protection
  • Application: HSMMC (High Speed Multi Media Card)
  • Package: Tape and Reel
  • Mounting: SMD (SMT)
  • Package Type: 24-UFBGA, WLCSP
  • Supplier Device Package: WLP-24-2
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Zilog
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess