EN
  • EN
  • DE

D3CE60V-5063

Part No D3CE60V-5063
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994132-D3CE60V-5063
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D3CE60V-5063 CAD Model

Description

The D3CE60V-5063 is a rectifier diode manufactured by Shindengen. This diode is engineered to efficiently convert alternating current (AC) into direct current (DC) in various power electronics applications. It's known for its robust design and high reliability, making it suitable for demanding environments. The D3CE60V-5063 is commonly used in power supplies, inverters, and motor control circuits.

Applications

  • Power Supplies: Used extensively in AC-DC power supplies for converting AC line voltage to DC voltage required by electronic devices.
  • Inverters: Found in inverters to rectify AC current produced from DC sources like batteries or solar panels before converting it back to AC at a desired frequency.
  • Motor Drives: Employed in motor drives for converting AC voltage to DC, providing controlled DC power to electric motors.
  • UPS (Uninterruptible Power Supplies): Used in UPS systems to rectify AC power and charge backup batteries while providing DC power to connected devices during power outages.
  • Welding Equipment: Utilized in welding machines to convert AC power into DC power for arc welding processes.

Features

  • High Voltage Capability: Designed to handle high reverse voltages, providing reliable performance in high-voltage circuits.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, increasing overall efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring durability under transient conditions.
  • Fast Recovery Time: Offers quick switching, reducing power losses and improving performance in high-frequency applications.
  • RoHS Compliance: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Efficient AC-DC Conversion: Provides efficient rectification, minimizing energy losses and improving system efficiency.
  • Reliable Operation: Ensures stable and consistent performance across various operating conditions.
  • Robust Design: Withstands harsh environments and electrical stresses, extending the lifespan of the device.
  • Enhanced System Protection: Protects downstream components from voltage spikes and overcurrent conditions.
  • Versatile Application: Suitable for a wide range of power electronics applications, offering flexibility in design.

Additional Details

The D3CE60V-5063 features a maximum repetitive peak reverse voltage of 600V and a forward current rating of 3A. Its low forward voltage drop minimizes power dissipation, contributing to improved efficiency. The operating temperature range is typically from -40°C to +150°C. It is generally available in a through-hole package, allowing for easy mounting and secure connection to circuit boards. Shindengen's D3CE60V-5063 is an excellent choice for applications requiring a dependable and efficient rectifier diode.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0658

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess