EN
  • EN
  • DE

AT45DB041B-TU-2.5

Part No AT45DB041B-TU-2.5
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128697-AT45DB041B-TU-2.5
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45DB041B-TU-2.5 CAD Model

Description

Microchip Technology AT45DB041B-TU-2.5 DataFlash

The AT45DB041B-TU-2.5 from Microchip Technology is a high-performance 4-megabit DataFlash memory device that offers a versatile storage solution for a wide range of applications. This non-volatile memory module operates on a low voltage range of 2.5V to 3.6V, making it an ideal choice for portable and battery-operated devices where power efficiency is crucial.

Key Features

  • Memory Capacity: The device boasts a 4-megabit (512K x 8) memory size, providing ample space for code storage, data logging, and configuration parameters.
  • Rapid Serial Interface: It features a rapid serial peripheral interface (SPI) compatible with high-speed SPI protocols, enabling fast data transfer rates that are essential for applications requiring quick access to stored data.
  • Flexible Page Architecture: The AT45DB041B-TU-2.5 provides a flexible page size of 264 bytes, which can be beneficial for various read and write operations, allowing for efficient memory usage.
  • Low Power Consumption: Designed with power conservation in mind, this DataFlash device supports low-power operation, contributing to the extended battery life of the host system.
  • Endurance: It offers a high endurance cycle with a minimum of 10,000 write/erase cycles per page, ensuring reliability and longevity for applications that require frequent data updates.
  • Data Protection: The memory includes security features such as sector lock capabilities, allowing users to protect specific areas of the memory from unintended write operations.

Applications

The versatility of the AT45DB041B-TU-2.5 makes it suitable for a variety of applications, including but not limited to:

  • Digital voice storage
  • Image and data capture devices
  • Smart cards
  • Industrial control systems
  • Internet of Things (IoT) devices

With its robust design, the AT45DB041B-TU-2.5 from Microchip Technology is engineered to meet the demands of modern electronic systems, offering a reliable and efficient data storage solution that is easy to integrate into a variety of platforms.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Conexant Systems
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess