EN
  • EN
  • DE

TMDXRM57LHDK

Part No TMDXRM57LHDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description HERCULES DEV KIT RM57L843 EVAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features RM57L843 Hercules Development Kit series ARM® Cortex®-R5F MCU 32-Bit Embedded Evaluation Board
Manufacturer Texas Instruments
Series Hercules™
Package Box
Part Status Obsolete
Core Processor ARM® Cortex®-R5F
Mounting Fixed
Family Name TMDX
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937052-TMDXRM57LHDK
Ultra Librarian 3D Model Ultra Librarian TMDXRM57LHDK CAD Model

Description

Introducing the TMDXRM57LHDK from Texas Instruments

The TMDXRM57LHDK, also known as the Hercules™ RM57Lx LaunchPad™ Development Kit, is a state-of-the-art tool designed by Texas Instruments to facilitate the development of applications that require high levels of processing power, safety, and reliability. This development kit is tailored for use in critical systems such as automotive safety, industrial control, and aircraft control systems, where failure is not an option.

At the heart of the TMDXRM57LHDK is the RM57L843 microcontroller, which is part of the Hercules RM series. This microcontroller is based on the powerful ARM Cortex-R5F core, operating at up to 330MHz, and is equipped with features that ensure high performance and robust operation. These features include error correction code (ECC) on both the flash and the RAM, a built-in self-test (BIST) functionality for the CPU and memory, and lockstep CPUs for fault-tolerant processing.

The development kit includes a range of integrated peripherals that developers can use to simulate the functionality of their end product. It provides multiple communication interfaces such as CAN, Ethernet, and UART, which are essential for modern connected systems. Additionally, the board comes equipped with a variety of input/output options, including GPIOs, PWM outputs, and analog-to-digital converters (ADCs), which further enhance its versatility in a wide array of applications.

The TMDXRM57LHDK also supports Texas Instruments’ High-End Timer (HET) IDE, which is a graphical programming environment specifically designed for complex timing and control applications. This allows developers to easily configure the HET peripheral on the RM57Lx series microcontrollers, simplifying the process of creating sophisticated control algorithms.

Developers can jumpstart their projects with the included HALCoGen software, which provides a user-friendly interface for configuring the microcontroller's peripherals and generating the initialization code. For safety-critical applications, the TMDXRM57LHDK is complemented by the SafeTI™ Diagnostic Library, which helps in achieving the necessary compliance with safety standards.

In summary, the TMDXRM57LHDK from Texas Instruments is a comprehensive development platform that offers robust features, high performance, and the necessary tools to develop safety-critical applications with confidence and efficiency.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess