Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP48
Manufacturer Genesys
Win Source Part Number 718418-GL852GC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL852GC CAD Model

Description

The GL852GC is a high-performance, low-power USB 2.0 hub controller manufactured by Genesys Logic. It is designed to provide multiple USB ports from a single USB connection, making it ideal for applications such as USB hubs, docking stations, and embedded systems. The GL852GC is fully compliant with the USB 2.0 specification and supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates.

Applications:

  • Standalone USB hubs
  • Docking stations for laptops and mobile devices
  • Embedded systems requiring multiple USB ports
  • Computer peripherals (keyboards, mice)
  • USB dongles

Features:

  • USB 2.0 Compliant: Fully compliant with the USB 2.0 specification.
  • Four Downstream Ports: Provides four USB ports for connecting USB devices.
  • Integrated USB Transceivers: Includes integrated USB transceivers for high-speed data transfer.
  • Automatic Switching Between Self-Powered and Bus-Powered Modes: Automatically switches between self-powered and bus-powered modes depending on the available power.
  • Individual Port Power Control: Supports individual port power control for power saving and device management.
  • Overcurrent Protection: Includes overcurrent protection for each downstream port.
  • Small Package: Available in a compact package for space-constrained designs.

Benefits:

  • Expanded USB Connectivity: Provides multiple USB ports from a single USB connection.
  • High-Speed Data Transfer: Supports high-speed USB 2.0 data transfer rates.
  • Power Efficiency: Low-power design minimizes power consumption.
  • Enhanced System Reliability: Overcurrent protection prevents damage from overloaded USB devices.
  • Easy Integration: Simple integration into various USB hub applications.

Additional Details:

The GL852GC utilizes a single-chip solution, integrating the USB transceivers, hub controller logic, and power management circuitry. It supports both self-powered and bus-powered modes, allowing for flexibility in different application scenarios. Individual port power control enables the user to selectively enable or disable power to each port, conserving power when devices are not in use. Refer to the Genesys Logic datasheet for detailed electrical characteristics, timing specifications, and application notes.

You May Also Be Interested in

Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4463 $65.0835
110+ $1.1862 $130.4820
170+ $1.1500 $195.5000
235+ $1.1125 $261.4375
305+ $1.0750 $327.8750
405+ $0.9638 $390.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention