EN
  • EN
  • DE

TWR-MCF5225X-KIT

Part No TWR-MCF5225X-KIT
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor Coldfire V2
Platform Tower System
Utilized IC / Part MCF5225x
Mounting Style Fixed
Contents Board(s), Cable(s)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1275084-TWR-MCF5225X-KIT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TWR-MCF5225X-KIT CAD Model

Description

The TWR-MCF5225X-KIT is a comprehensive development kit from NXP Semiconductors designed to facilitate the development of embedded applications using the MCF5225x family of microcontrollers. This versatile kit is part of the Tower System, a modular development platform that enables rapid prototyping and tool re-use through reconfigurable hardware.

Key Features

  • Integrated ColdFire V2 Core: At the heart of the TWR-MCF5225X-KIT is the MCF52259 microcontroller, which features a 32-bit ColdFire V2 core running at up to 80 MHz, providing a balance of performance and power efficiency.
  • On-board Peripherals: The development kit includes a range of embedded peripherals such as Ethernet, USB (Host/Device/OTG), CAN, and UART interfaces, allowing for versatile connectivity options.
  • Expandability: With the Tower System's modular design, developers can easily expand the kit's capabilities by adding additional Tower System modules, such as sensor, radio, or application-specific modules.
  • Integrated Debugging: The kit comes with an integrated OSBDM (Open Source BDM) debug interface, eliminating the need for external debugging hardware and simplifying the development process.
  • Software Support: NXP provides extensive software support for the TWR-MCF5225X-KIT, including drivers, middleware, and example applications to jumpstart development.
  • Development Tools: The kit is supported by a range of development tools from NXP and third parties, including IDEs, compilers, and code analysis tools, offering developers flexibility in their development environment.

Applications

The TWR-MCF5225X-KIT is suitable for a wide range of applications, particularly those requiring robust connectivity and moderate processing power. It is ideal for industrial control, medical devices, home automation, and many other embedded system applications.

Package Contents

The kit includes the TWR-MCF5225X module, necessary cables, and documentation to get started. Additionally, users can access online resources and community support to further aid their development projects.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.6358 $89.6358
2+ $86.8347 $173.6694
3+ $84.0336 $252.1008
4+ $81.2325 $324.9300
5+ $72.8290 $364.1450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess