Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform Discovery
Utilized IC / Part SPC560B
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-17207
Standard Package 1
Win Source Part Number 1173743-SPC560B-DIS
Ultra Librarian 3D Model Ultra Librarian SPC560B-DIS CAD Model

Description

The SPC560B-DIS Discovery Kit is an innovative development tool from STMicroelectronics designed to support engineers in the automotive and industrial markets. This kit enables quick and efficient evaluation of the capabilities of the SPC560B line of 32-bit Power Architecture microcontrollers, which are optimized for a wide range of applications requiring sophisticated real-time control and high levels of connectivity.

Key Features

  • SPC560B54L5 Microcontroller: At the heart of the kit is the SPC560B54L5 MCU, which boasts a 32-bit PowerPC core operating at up to 64 MHz. It is equipped with advanced features such as a Memory Protection Unit (MPU), enhanced Direct Memory Access Controller (eDMA), and an Interrupt controller (INTC) for robust real-time performance.
  • On-board JTAG Debugger: The Discovery Kit comes with an integrated JTAG debugger that simplifies programming and debugging, eliminating the need for external tools and reducing development time and costs.
  • Comprehensive Development Software: Included with the kit is a suite of development software, including drivers, middleware, and example applications, which provide a solid foundation for developing custom applications.
  • Expansion Capabilities: The board features a range of expansion connectors compatible with Arduino Uno and generic "daughter board" shields, making it easy to add sensors, actuators, and communication interfaces to create prototypes and test new concepts.
  • LEDs and Push-buttons: For immediate feedback and interaction, the board includes user LEDs and push-buttons, which are invaluable for simple diagnostics and user interface development.

Applications

The SPC560B-DIS Discovery Kit is suitable for a variety of applications, particularly in the automotive domain, such as body control modules, gateway modules, and industrial control systems. Its robust design and rich feature set make it an ideal platform for developing applications that require reliable operation in harsh environments.

Support and Resources

STMicroelectronics offers extensive support for the SPC560B-DIS Discovery Kit, including detailed documentation, a dedicated online community, and technical support from ST experts. This ensures that developers can maximize the potential of the kit and bring their projects to fruition with confidence and efficiency.

You May Also Be Interested in

Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
ECAD model for DEV-16771
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8
Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
ECAD model for ADZS-21369-EZLITE
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
STMicroelectronics
NUCLEO-64 STM32F411RE EVAL BRD
Lowest to $82.1053
ECAD model for NUCLEO-F411RE
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention