EN
  • EN
  • DE

TOOLSTICK912DC

Part No TOOLSTICK912DC
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TOOLSTICK C8051F90X/C8051F91X  /  C8051F90x, C8051F91x ToolStick series 8051 MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Silicon Labs
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor 8051
Platform ToolStick
Utilized IC / Part C8051F90x, C8051F91x
Mounting Type Fixed
Contents Board(s)
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.1180
Other Names 336-1866
Standard Package 1
Win Source Part Number 1232595-TOOLSTICK912DC
Ultra Librarian 3D Model Ultra Librarian TOOLSTICK912DC CAD Model

Description

The TOOLSTICK912DC is a development tool manufactured by Silicon Labs. It's designed to provide a convenient and cost-effective way for engineers and developers to evaluate and prototype with Silicon Labs' microcontrollers, specifically those based on the 8-bit 8051 architecture.

Applications:

  • Embedded Systems Development: Used for developing and debugging embedded systems applications.
  • Firmware Development: Employed in the creation and testing of firmware for microcontrollers.
  • Prototyping: Used for rapid prototyping of new microcontroller-based designs.
  • Evaluation: Used to evaluate the performance and capabilities of Silicon Labs' microcontrollers.
  • Learning and Education: Suitable for educational purposes to learn about microcontroller programming and embedded systems design.

Features:

  • USB Interface: Connects to a computer via USB for easy programming and debugging.
  • On-board Debugger: Includes an on-board debugger for real-time code execution monitoring.
  • Target Device Socket: Provides a socket for connecting the target microcontroller device.
  • Breakout Headers: Offers breakout headers for accessing microcontroller pins for external connections.
  • Power Supply: Can be powered via USB or an external power supply.
  • Software Support: Supported by Silicon Labs' Integrated Development Environment (IDE) for code development and debugging.

Benefits:

  • Easy to Use: Simplifies the development process with its USB interface and on-board debugger.
  • Cost-Effective: Provides a low-cost solution for evaluating and prototyping with Silicon Labs' microcontrollers.
  • Versatile: Supports a wide range of Silicon Labs' 8-bit microcontrollers.
  • Time-Saving: Accelerates the development process by providing a complete development environment.
  • Flexible: Breakout headers allow for easy connection to external circuits and components.

Additional Details:

The TOOLSTICK912DC typically includes a small printed circuit board with a USB connector, a microcontroller socket (often a ZIF socket for easy insertion and removal), debugging circuitry, and breakout headers for accessing the microcontroller's I/O pins. It is often bundled with example code and documentation to help users get started quickly. The software support usually includes a complete IDE with a compiler, assembler, linker, and debugger. This development tool is an invaluable resource for engineers and hobbyists working with Silicon Labs' 8-bit microcontrollers, streamlining the development and debugging of embedded applications. The TOOLSTICK912DC allows for in-circuit programming and debugging, meaning you can directly program and debug the microcontroller while it's connected in the target application, making troubleshooting much easier and faster. The integrated debugger facilitates setting breakpoints, stepping through code, inspecting memory, and monitoring variables in real-time.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess