EN
  • EN
  • DE

ADZS-BF609-EZBRD

Part No ADZS-BF609-EZBRD
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-BOARD ADSP-BF609 EVAL BRD / ADSP-BF609 EZ-Board™ series DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Series Blackfin®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform EZ-Board™
Utilized IC / Part ADSP-BF609
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, Accessories
Base Product Number ADSP-BF609
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names ADZSBF609EZBRD
Standard Package 1
Win Source Part Number 1232054-ADZS-BF609-EZBRD
Ultra Librarian 3D Model Ultra Librarian ADZS-BF609-EZBRD CAD Model

Description

The ADZS-BF609-EZBRD from Analog Devices Inc. is a comprehensive development platform designed to facilitate the creation of a wide range of embedded computing applications. Built around the powerful Blackfin BF609 processor, this evaluation board provides a robust environment for engineers to develop, test, and debug their designs.

Key Features

  • Dual-Core Processor: At the heart of the board is the Blackfin BF609 processor, which features two symmetric multiprocessing (SMP) cores, enabling efficient parallel processing and high-performance signal processing capabilities.
  • Onboard Debugging: The board includes an embedded ICE-1000 emulator for real-time, in-circuit emulation, simplifying the debugging process and accelerating development cycles.
  • Extensive Connectivity: A variety of peripheral interfaces such as Gigabit Ethernet, USB OTG, CAN, and SDIO are available, providing flexible options for interfacing with external devices and networks.
  • Expandable Memory: The ADZS-BF609-EZBRD is equipped with onboard DDR2 memory and offers provisions for additional memory expansion via an external interface to meet the needs of complex applications.
  • Video and Image Processing Support: With a dedicated hardware video encoder and decoder, the platform is optimized for video and image processing tasks, making it ideal for multimedia applications.

Development Support

The platform is supported by the CrossCore Embedded Studio (CCES) software development suite, which includes an optimized C/C++ compiler, a rich set of libraries, and a versatile debugger. The CCES environment streamlines the development process and helps engineers take full advantage of the Blackfin BF609 processor's capabilities.

Applications

The ADZS-BF609-EZBRD is well-suited for a variety of applications, including but not limited to industrial control systems, automotive electronics, surveillance systems, and networking equipment. Its high-speed processing and dual-core architecture make it an excellent choice for any project requiring intensive data processing and real-time performance.

Whether you are an experienced developer or just starting out, the ADZS-BF609-EZBRD provides a powerful and flexible foundation for your next embedded design project.

You May Also Be Interested in

ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess