EN
  • EN
  • DE

IMX233-OLINUXINO-MICRO

Part No IMX233-OLINUXINO-MICRO
Manufacturer Olimex LTD
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OLINUXINO I.MX233 EVAL BRD / i.MX233 OLinuXino series ARM9 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Olimex LTD
Series i.MX
Package Box
Product Status Not For New Designs
Board Type Single Board Computers (SBC)
Type MPU
Core Processor ARM9
Platform OLinuXino
Utilized IC / Part i.MX233
Mounting Type Fixed
Contents Board(s)
Base Product Number IMX233
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names IMX233OLINUXINOMICRO,1188-1089
Standard Package 1
Win Source Part Number 1220984-IMX233-OLINUXINO-MICRO
Ultra Librarian 3D Model Ultra Librarian IMX233-OLINUXINO-MICRO CAD Model

Description

The IMX233-OLINUXINO-MICRO from Olimex LTD is a development board for evaluation of embedded MCU and DSP.

  • Manufacturer: Olimex LTD
  • Series: i.MX
  • Processor: ARM9 core
  • Board Type: Single Board Computer (SBC)
  • Lifecycle: Not for new designs
  • Package: Box
  • Standard Package: 1 Board

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess