EN
  • EN
  • DE

MAX9963BGCCQ+D

Part No MAX9963BGCCQ+D
Manufacturer Maxim Integrated
Catalog Logic - Specialty Logic
Description QUAD LOW-POWER 500MBPS ATE DRIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Maxim Integrated
Package Tray
Product Status Active
Logic Type Comparator, Driver
Supply Voltage -1.5V ~ 6.5V
Number of Bits 4
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EPR (14x14)
Base Product Number MAX9963
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 707656-MAX9963BGCCQ+D
Ultra Librarian 3D Model Ultra Librarian MAX9963BGCCQ+D CAD Model

Description

Maxim Integrated MAX9963BGCCQ+D Product Overview

The MAX9963BGCCQ+D from Maxim Integrated is a high-performance, integrated RF transceiver designed to meet the demanding requirements of advanced wireless communication systems. This versatile component is ideal for applications requiring a compact, efficient, and reliable solution for transmitting and receiving radio signals.

Key Features and Benefits

  • High Frequency Range: The MAX9963BGCCQ+D operates at a broad frequency range, making it suitable for various applications, including cellular base stations, point-to-point radios, and satellite communications.
  • Integrated Design: This transceiver integrates multiple functions into a single chip, reducing the need for additional external components, which can save space and cost on the PCB.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: The low noise figure of the MAX9963BGCCQ+D ensures that the signal-to-noise ratio is maintained, leading to improved overall system performance.
  • Flexible Interface: The device features a flexible interface that is compatible with a variety of baseband processors, allowing for seamless integration into existing designs.
  • Power Efficiency: Maxim Integrated's focus on power efficiency means that the MAX9963BGCCQ+D helps to minimize power consumption, which is especially important for battery-operated devices.

Applications

The MAX9963BGCCQ+D is well-suited for a range of applications that require high-quality RF performance. It is commonly used in:

  • Wireless infrastructure
  • Microwave backhaul
  • High-frequency trading systems
  • Test and measurement equipment
  • Private LTE networks

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9963BGCCQ+D is no exception. Manufactured with precision, it undergoes rigorous testing to ensure it meets the high standards expected by the industry. This ensures that customers can rely on this transceiver for their critical communication needs.

Overall, the MAX9963BGCCQ+D is an excellent choice for designers looking for a high-performance RF solution that combines functionality, efficiency, and reliability in a compact package.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess